Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1910FSRSL

Description
191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1910FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1910FSRSL-ND
Through Hole Resistors RWR89S1910FSRSL-ND
191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 191 OHM 3W 1% WW AXIAL - RWR89S1910FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 3W 1% WW AXIAL
RWR89S1910FSRSL
RES 191 OHM 3W 1% WW AXIAL RWR89S1910FSRSL
RES 191ohm 3W 1% WW AXIAL

RES 191ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1910FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1910FSRSL
Wirewound Resistors 3110-RWR89S1910FSRSL
ESS-2B 191 1% RWR89S1910FS RSL

ESS-2B 191 1% RWR89S1910FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1910FSRSL-ND RWR89S1910FSRSL 3110-RWR89S1910FSRSL
Product Name Through Hole Resistors RES 191 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers