Vishay Intertechnology, Inc. RES 1.91K OHM 3W 1% WW AXIAL RWR89S1911FRBSL

Description
RES 1.91Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 3W 1% WW AXIAL - RWR89S1911FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 3W 1% WW AXIAL
RWR89S1911FRBSL
RES 1.91K OHM 3W 1% WW AXIAL RWR89S1911FRBSL
RES 1.91Kohm 3W 1% WW AXIAL

RES 1.91Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1911FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1911FRBSL
Wirewound Resistors 3110-RWR89S1911FRBSL
ESS-2B 1.91K 1% RWR89S1911FR BSL

ESS-2B 1.91K 1% RWR89S1911FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1911FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1911FRBSL-ND
Through Hole Resistors RWR89S1911FRBSL-ND
1.91 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1911FRBSL 3110-RWR89S1911FRBSL RWR89S1911FRBSL-ND
Product Name RES 1.91K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers