Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R10FRS70

Description
1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R10FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R10FRS70-ND
Through Hole Resistors RWR89S1R10FRS70-ND
1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R10FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R10FRS70
Wirewound Resistors 3110-RWR89S1R10FRS70
ESS-2B 1.1 1% RWR89S1R10FR S70

ESS-2B 1.1 1% RWR89S1R10FR S70

Supplier's Site Datasheet
RES 1.1 OHM 3W 1% WW AXIAL - RWR89S1R10FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 3W 1% WW AXIAL
RWR89S1R10FRS70
RES 1.1 OHM 3W 1% WW AXIAL RWR89S1R10FRS70
RES 1.1ohm 3W 1% WW AXIAL

RES 1.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R10FRS70-ND 3110-RWR89S1R10FRS70 RWR89S1R10FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.1 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers