Vishay Intertechnology, Inc. Through Hole Resistors RWR89S19R1FRBSL

Description
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S19R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S19R1FRBSL-ND
Through Hole Resistors RWR89S19R1FRBSL-ND
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 3W 1% WW AXIAL - RWR89S19R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3W 1% WW AXIAL
RWR89S19R1FRBSL
RES 19.1 OHM 3W 1% WW AXIAL RWR89S19R1FRBSL
RES 19.1ohm 3W 1% WW AXIAL

RES 19.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S19R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S19R1FRBSL
Wirewound Resistors 3110-RWR89S19R1FRBSL
ESS-2B 19.1 1% RWR89S19R1FR BSL

ESS-2B 19.1 1% RWR89S19R1FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S19R1FRBSL-ND RWR89S19R1FRBSL 3110-RWR89S19R1FRBSL
Product Name Through Hole Resistors RES 19.1 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers