Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R43FSBSL

Description
1.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R43FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R43FSBSL-ND
Through Hole Resistors RWR89S1R43FSBSL-ND
1.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.43 OHM 3W 1% WW AXIAL - RWR89S1R43FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 3W 1% WW AXIAL
RWR89S1R43FSBSL
RES 1.43 OHM 3W 1% WW AXIAL RWR89S1R43FSBSL
RES 1.43ohm 3W 1% WW AXIAL

RES 1.43ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R43FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R43FSBSL
Wirewound Resistors 3110-RWR89S1R43FSBSL
ESS-2B 1.43 1% RWR89S1R43FS BSL

ESS-2B 1.43 1% RWR89S1R43FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R43FSBSL-ND RWR89S1R43FSBSL 3110-RWR89S1R43FSBSL
Product Name Through Hole Resistors RES 1.43 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.43 ohms 1.43 ohms 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details