Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R50FRS70

Description
ESS-2B 1.5 1% RWR89S1R50FR S70
Request a Quote Datasheet
Description
ESS-2B 1.5 1% RWR89S1R50FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R50FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R50FRS70
Wirewound Resistors 3110-RWR89S1R50FRS70
ESS-2B 1.5 1% RWR89S1R50FR S70

ESS-2B 1.5 1% RWR89S1R50FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R50FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R50FRS70-ND
Through Hole Resistors RWR89S1R50FRS70-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 3W 1% WW AXIAL - RWR89S1R50FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 1% WW AXIAL
RWR89S1R50FRS70
RES 1.5 OHM 3W 1% WW AXIAL RWR89S1R50FRS70
RES 1.5ohm 3W 1% WW AXIAL

RES 1.5ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C5952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C5952
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C5952
Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S1R50FRS70 RWR89S1R50FRS70-ND RWR89S1R50FRS70 64C5952
Product Name Wirewound Resistors Through Hole Resistors RES 1.5 OHM 3W 1% WW AXIAL Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details