Vishay Intertechnology, Inc. Wirewound Resistors RWR89S19R6FSRSL

Description
ESS-2B 19.6 1% RWR89S19R6FS RSL
Request a Quote Datasheet
Description
ESS-2B 19.6 1% RWR89S19R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S19R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S19R6FSRSL
Wirewound Resistors 3110-RWR89S19R6FSRSL
ESS-2B 19.6 1% RWR89S19R6FS RSL

ESS-2B 19.6 1% RWR89S19R6FS RSL

Supplier's Site Datasheet
RES 19.6 OHM 3W 1% WW AXIAL - RWR89S19R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 3W 1% WW AXIAL
RWR89S19R6FSRSL
RES 19.6 OHM 3W 1% WW AXIAL RWR89S19R6FSRSL
RES 19.6ohm 3W 1% WW AXIAL

RES 19.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S19R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S19R6FSRSL-ND
Through Hole Resistors RWR89S19R6FSRSL-ND
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S19R6FSRSL RWR89S19R6FSRSL RWR89S19R6FSRSL-ND
Product Name Wirewound Resistors RES 19.6 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details