Vishay Precision Group RES 1.96K OHM 3W 1% WW AXIAL RWR89S1961FRS70

Description
RES 1.96Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 3W 1% WW AXIAL - RWR89S1961FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 3W 1% WW AXIAL
RWR89S1961FRS70
RES 1.96K OHM 3W 1% WW AXIAL RWR89S1961FRS70
RES 1.96Kohm 3W 1% WW AXIAL

RES 1.96Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1961FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1961FRS70-ND
Through Hole Resistors RWR89S1961FRS70-ND
1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1961FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1961FRS70
Wirewound Resistors 3110-RWR89S1961FRS70
ESS-2B 1.96K 1% RWR89S1961FR S70

ESS-2B 1.96K 1% RWR89S1961FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6793
Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6793
Resistor,Metal Alloy,1.96KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,1.96KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1961FRS70 RWR89S1961FRS70-ND 3110-RWR89S1961FRS70 64C6793
Product Name RES 1.96K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,1.96Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details