Vishay Intertechnology, Inc. RES 19.1 OHM 3W 1% WW AXIAL RWR89S19R1FRS70

Description
RES 19.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 3W 1% WW AXIAL - RWR89S19R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3W 1% WW AXIAL
RWR89S19R1FRS70
RES 19.1 OHM 3W 1% WW AXIAL RWR89S19R1FRS70
RES 19.1ohm 3W 1% WW AXIAL

RES 19.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S19R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S19R1FRS70-ND
Through Hole Resistors RWR89S19R1FRS70-ND
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S19R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S19R1FRS70
Wirewound Resistors 3110-RWR89S19R1FRS70
ESS-2B 19.1 1% RWR89S19R1FR S70

ESS-2B 19.1 1% RWR89S19R1FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S19R1FRS70 RWR89S19R1FRS70-ND 3110-RWR89S19R1FRS70
Product Name RES 19.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details