Vishay Intertechnology, Inc. Wirewound Resistors RWR89S19R1FRRSL

Description
ESS-2B 19.1 1% RWR89S19R1FR RSL
Request a Quote Datasheet
Description
ESS-2B 19.1 1% RWR89S19R1FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S19R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S19R1FRRSL
Wirewound Resistors 3110-RWR89S19R1FRRSL
ESS-2B 19.1 1% RWR89S19R1FR RSL

ESS-2B 19.1 1% RWR89S19R1FR RSL

Supplier's Site Datasheet
RES 19.1 OHM 3W 1% WW AXIAL - RWR89S19R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3W 1% WW AXIAL
RWR89S19R1FRRSL
RES 19.1 OHM 3W 1% WW AXIAL RWR89S19R1FRRSL
RES 19.1ohm 3W 1% WW AXIAL

RES 19.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S19R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S19R1FRRSL-ND
Through Hole Resistors RWR89S19R1FRRSL-ND
19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S19R1FRRSL RWR89S19R1FRRSL RWR89S19R1FRRSL-ND
Product Name Wirewound Resistors RES 19.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details