Vishay Intertechnology, Inc. RES 1.96K OHM 3W 1% WW AXIAL RWR89S1961FSBSL

Description
RES 1.96Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 3W 1% WW AXIAL - RWR89S1961FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 3W 1% WW AXIAL
RWR89S1961FSBSL
RES 1.96K OHM 3W 1% WW AXIAL RWR89S1961FSBSL
RES 1.96Kohm 3W 1% WW AXIAL

RES 1.96Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1961FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1961FSBSL
Wirewound Resistors 3110-RWR89S1961FSBSL
ESS-2B 1.96K 1% RWR89S1961FS BSL

ESS-2B 1.96K 1% RWR89S1961FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1961FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1961FSBSL-ND
Through Hole Resistors RWR89S1961FSBSL-ND
1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1961FSBSL 3110-RWR89S1961FSBSL RWR89S1961FSBSL-ND
Product Name RES 1.96K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details