Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R65FRS73

Description
1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R65FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R65FRS73-ND
Through Hole Resistors RWR89S1R65FRS73-ND
1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.65 OHM 3W 1% WW AXIAL - RWR89S1R65FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 3W 1% WW AXIAL
RWR89S1R65FRS73
RES 1.65 OHM 3W 1% WW AXIAL RWR89S1R65FRS73
RES 1.65ohm 3W 1% WW AXIAL

RES 1.65ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R65FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R65FRS73
Wirewound Resistors 3110-RWR89S1R65FRS73
ESS-2B 1.65 1% RWR89S1R65FR S73

ESS-2B 1.65 1% RWR89S1R65FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R65FRS73-ND RWR89S1R65FRS73 3110-RWR89S1R65FRS73
Product Name Through Hole Resistors RES 1.65 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C10150RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers