Vishay Intertechnology, Inc. RES 1.62 OHM 3W 1% WW AXIAL RWR89S1R62FSS73

Description
RES 1.62ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.62ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 3W 1% WW AXIAL - RWR89S1R62FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 3W 1% WW AXIAL
RWR89S1R62FSS73
RES 1.62 OHM 3W 1% WW AXIAL RWR89S1R62FSS73
RES 1.62ohm 3W 1% WW AXIAL

RES 1.62ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R62FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R62FSS73-ND
Through Hole Resistors RWR89S1R62FSS73-ND
1.62 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R62FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R62FSS73
Wirewound Resistors 3110-RWR89S1R62FSS73
ESS-2B 1.62 1% RWR89S1R62FS S73

ESS-2B 1.62 1% RWR89S1R62FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R62FSS73 RWR89S1R62FSS73-ND 3110-RWR89S1R62FSS73
Product Name RES 1.62 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers