Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1981DSRSL

Description
ESS-2B 1.98K .5% RWR89S1981DS RSL
Request a Quote Datasheet
Description
ESS-2B 1.98K .5% RWR89S1981DS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1981DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1981DSRSL
Wirewound Resistors 3110-RWR89S1981DSRSL
ESS-2B 1.98K .5% RWR89S1981DS RSL

ESS-2B 1.98K .5% RWR89S1981DS RSL

Supplier's Site Datasheet
RES 1.98K OHM 3W 0.5% WW AXIAL - RWR89S1981DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 3W 0.5% WW AXIAL
RWR89S1981DSRSL
RES 1.98K OHM 3W 0.5% WW AXIAL RWR89S1981DSRSL
RES 1.98Kohm 3W 0.5% WW AXIAL

RES 1.98Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1981DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1981DSRSL-ND
Through Hole Resistors RWR89S1981DSRSL-ND
1.98 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.98 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1981DSRSL RWR89S1981DSRSL RWR89S1981DSRSL-ND
Product Name Wirewound Resistors RES 1.98K OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1980 ohms 1980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers