Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R47FRBSL

Description
1.47 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R47FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R47FRBSL-ND
Through Hole Resistors RWR89S1R47FRBSL-ND
1.47 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R47FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R47FRBSL
Wirewound Resistors 3110-RWR89S1R47FRBSL
ESS-2B 1.47 1% RWR89S1R47FR BSL

ESS-2B 1.47 1% RWR89S1R47FR BSL

Supplier's Site Datasheet
RES 1.47 OHM 3W 1% WW AXIAL - RWR89S1R47FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 3W 1% WW AXIAL
RWR89S1R47FRBSL
RES 1.47 OHM 3W 1% WW AXIAL RWR89S1R47FRBSL
RES 1.47ohm 3W 1% WW AXIAL

RES 1.47ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R47FRBSL-ND 3110-RWR89S1R47FRBSL RWR89S1R47FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.47 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers