Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R00FPS73

Description
ESS-2B 1 1% RWR89S1R00FP S73
Request a Quote Datasheet
Description
ESS-2B 1 1% RWR89S1R00FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R00FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R00FPS73
Wirewound Resistors 3110-RWR89S1R00FPS73
ESS-2B 1 1% RWR89S1R00FP S73

ESS-2B 1 1% RWR89S1R00FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R00FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R00FPS73-ND
Through Hole Resistors RWR89S1R00FPS73-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1 OHM 3W 1% WW AXIAL - RWR89S1R00FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 3W 1% WW AXIAL
RWR89S1R00FPS73
RES 1 OHM 3W 1% WW AXIAL RWR89S1R00FPS73
RES 1ohm 3W 1% WW AXIAL

RES 1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R00FPS73 RWR89S1R00FPS73-ND RWR89S1R00FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details