Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R05FSRSL

Description
ESS-2B 1.05 1% RWR89S1R05FS RSL
Request a Quote Datasheet
Description
ESS-2B 1.05 1% RWR89S1R05FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R05FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R05FSRSL
Wirewound Resistors 3110-RWR89S1R05FSRSL
ESS-2B 1.05 1% RWR89S1R05FS RSL

ESS-2B 1.05 1% RWR89S1R05FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R05FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R05FSRSL-ND
Through Hole Resistors RWR89S1R05FSRSL-ND
1.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.05 OHM 3W 1% WW AXIAL - RWR89S1R05FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 3W 1% WW AXIAL
RWR89S1R05FSRSL
RES 1.05 OHM 3W 1% WW AXIAL RWR89S1R05FSRSL
RES 1.05ohm 3W 1% WW AXIAL

RES 1.05ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R05FSRSL RWR89S1R05FSRSL-ND RWR89S1R05FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.05 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers