Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1960FSS73

Description
ESS-2B 196 1% RWR89S1960FS S73
Request a Quote Datasheet
Description
ESS-2B 196 1% RWR89S1960FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1960FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1960FSS73
Wirewound Resistors 3110-RWR89S1960FSS73
ESS-2B 196 1% RWR89S1960FS S73

ESS-2B 196 1% RWR89S1960FS S73

Supplier's Site Datasheet
RES 196 OHM 3W 1% WW AXIAL - RWR89S1960FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 3W 1% WW AXIAL
RWR89S1960FSS73
RES 196 OHM 3W 1% WW AXIAL RWR89S1960FSS73
RES 196ohm 3W 1% WW AXIAL

RES 196ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1960FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1960FSS73-ND
Through Hole Resistors RWR89S1960FSS73-ND
196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1960FSS73 RWR89S1960FSS73 RWR89S1960FSS73-ND
Product Name Wirewound Resistors RES 196 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details