Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R18FSBSL

Description
1.18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R18FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R18FSBSL-ND
Through Hole Resistors RWR89S1R18FSBSL-ND
1.18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.18 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R18FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R18FSBSL
Wirewound Resistors 3110-RWR89S1R18FSBSL
ESS-2B 1.18 1% RWR89S1R18FS BSL

ESS-2B 1.18 1% RWR89S1R18FS BSL

Supplier's Site Datasheet
RES 1.18 OHM 3W 1% WW AXIAL - RWR89S1R18FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 3W 1% WW AXIAL
RWR89S1R18FSBSL
RES 1.18 OHM 3W 1% WW AXIAL RWR89S1R18FSBSL
RES 1.18ohm 3W 1% WW AXIAL

RES 1.18ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R18FSBSL-ND 3110-RWR89S1R18FSBSL RWR89S1R18FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.18 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details