Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R33FRB12

Description
ESS-2B 1.33 1% RWR89S1R33FR B12
Request a Quote Datasheet
Description
ESS-2B 1.33 1% RWR89S1R33FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R33FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R33FRB12
Wirewound Resistors 3110-RWR89S1R33FRB12
ESS-2B 1.33 1% RWR89S1R33FR B12

ESS-2B 1.33 1% RWR89S1R33FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R33FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R33FRB12-ND
Through Hole Resistors RWR89S1R33FRB12-ND
1.33 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.33 OHM 3W 1% WW AXIAL - RWR89S1R33FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 3W 1% WW AXIAL
RWR89S1R33FRB12
RES 1.33 OHM 3W 1% WW AXIAL RWR89S1R33FRB12
RES 1.33ohm 3W 1% WW AXIAL

RES 1.33ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R33FRB12 RWR89S1R33FRB12-ND RWR89S1R33FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.33 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details