Vishay Intertechnology, Inc. RES 1.1 OHM 3W 1% WW AXIAL RWR89S1R10FRB12

Description
RES 1.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 3W 1% WW AXIAL - RWR89S1R10FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 3W 1% WW AXIAL
RWR89S1R10FRB12
RES 1.1 OHM 3W 1% WW AXIAL RWR89S1R10FRB12
RES 1.1ohm 3W 1% WW AXIAL

RES 1.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R10FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R10FRB12-ND
Through Hole Resistors RWR89S1R10FRB12-ND
1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R10FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R10FRB12
Wirewound Resistors 3110-RWR89S1R10FRB12
ESS-2B 1.1 1% RWR89S1R10FR B12

ESS-2B 1.1 1% RWR89S1R10FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R10FRB12 RWR89S1R10FRB12-ND 3110-RWR89S1R10FRB12
Product Name RES 1.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details