Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R07FRRSL

Description
1.07 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.07 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R07FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R07FRRSL-ND
Through Hole Resistors RWR89S1R07FRRSL-ND
1.07 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R07FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R07FRRSL
Wirewound Resistors 3110-RWR89S1R07FRRSL
ESS-2B 1.07 1% RWR89S1R07FR RSL

ESS-2B 1.07 1% RWR89S1R07FR RSL

Supplier's Site Datasheet
RES 1.07 OHM 3W 1% WW AXIAL - RWR89S1R07FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM 3W 1% WW AXIAL
RWR89S1R07FRRSL
RES 1.07 OHM 3W 1% WW AXIAL RWR89S1R07FRRSL
RES 1.07ohm 3W 1% WW AXIAL

RES 1.07ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1R07FRRSL-ND 3110-RWR89S1R07FRRSL RWR89S1R07FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.07 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.07 ohms 1.07 ohms 1.07 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details