Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R30FRS70

Description
1.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R30FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R30FRS70-ND
Through Hole Resistors RWR89S1R30FRS70-ND
1.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3 OHM 3W 1% WW AXIAL - RWR89S1R30FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 3W 1% WW AXIAL
RWR89S1R30FRS70
RES 1.3 OHM 3W 1% WW AXIAL RWR89S1R30FRS70
RES 1.3ohm 3W 1% WW AXIAL

RES 1.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R30FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R30FRS70
Wirewound Resistors 3110-RWR89S1R30FRS70
ESS-2B 1.3 1% RWR89S1R30FR S70

ESS-2B 1.3 1% RWR89S1R30FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R30FRS70-ND RWR89S1R30FRS70 3110-RWR89S1R30FRS70
Product Name Through Hole Resistors RES 1.3 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers