Vishay Intertechnology, Inc. RES 191 OHM 3W 1% WW AXIAL RWR89S1910FRS73

Description
RES 191ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 191ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 3W 1% WW AXIAL - RWR89S1910FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 3W 1% WW AXIAL
RWR89S1910FRS73
RES 191 OHM 3W 1% WW AXIAL RWR89S1910FRS73
RES 191ohm 3W 1% WW AXIAL

RES 191ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1910FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1910FRS73
Wirewound Resistors 3110-RWR89S1910FRS73
ESS-2B 191 1% RWR89S1910FR S73

ESS-2B 191 1% RWR89S1910FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1910FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1910FRS73-ND
Through Hole Resistors RWR89S1910FRS73-ND
191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1910FRS73 3110-RWR89S1910FRS73 RWR89S1910FRS73-ND
Product Name RES 191 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details