Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R50FRS73

Description
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R50FRS73-ND
Through Hole Resistors RWR89S1R50FRS73-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R50FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R50FRS73
Wirewound Resistors 3110-RWR89S1R50FRS73
ESS-2B 1.5 1% RWR89S1R50FR S73

ESS-2B 1.5 1% RWR89S1R50FR S73

Supplier's Site Datasheet
RES 1.5 OHM 3W 1% WW AXIAL - RWR89S1R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 1% WW AXIAL
RWR89S1R50FRS73
RES 1.5 OHM 3W 1% WW AXIAL RWR89S1R50FRS73
RES 1.5ohm 3W 1% WW AXIAL

RES 1.5ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C5953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C5953
Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C5953
Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,1.5Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S1R50FRS73-ND 3110-RWR89S1R50FRS73 RWR89S1R50FRS73 64C5953
Product Name Through Hole Resistors Wirewound Resistors RES 1.5 OHM 3W 1% WW AXIAL Resistor,metal Alloy,1.5Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers