Vishay Intertechnology, Inc. RES 1.96K OHM 3W 1% WW AXIAL RWR89S1961FRRSL

Description
RES 1.96Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 3W 1% WW AXIAL - RWR89S1961FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 3W 1% WW AXIAL
RWR89S1961FRRSL
RES 1.96K OHM 3W 1% WW AXIAL RWR89S1961FRRSL
RES 1.96Kohm 3W 1% WW AXIAL

RES 1.96Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1961FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1961FRRSL
Wirewound Resistors 3110-RWR89S1961FRRSL
ESS-2B 1.96K 1% RWR89S1961FR RSL

ESS-2B 1.96K 1% RWR89S1961FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1961FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1961FRRSL-ND
Through Hole Resistors RWR89S1961FRRSL-ND
1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1961FRRSL 3110-RWR89S1961FRRSL RWR89S1961FRRSL-ND
Product Name RES 1.96K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers