Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R58FPS73

Description
ESS-2B 1.58 1% RWR89S1R58FP S73
Request a Quote Datasheet
Description
ESS-2B 1.58 1% RWR89S1R58FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R58FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R58FPS73
Wirewound Resistors 3110-RWR89S1R58FPS73
ESS-2B 1.58 1% RWR89S1R58FP S73

ESS-2B 1.58 1% RWR89S1R58FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R58FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R58FPS73-ND
Through Hole Resistors RWR89S1R58FPS73-ND
1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.58 OHM 3W 1% WW AXIAL - RWR89S1R58FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 3W 1% WW AXIAL
RWR89S1R58FPS73
RES 1.58 OHM 3W 1% WW AXIAL RWR89S1R58FPS73
RES 1.58ohm 3W 1% WW AXIAL

RES 1.58ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R58FPS73 RWR89S1R58FPS73-ND RWR89S1R58FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.58 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers