Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R65FPRSL

Description
ESS-2B 1.65 1% RWR89S1R65FP RSL
Request a Quote Datasheet
Description
ESS-2B 1.65 1% RWR89S1R65FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R65FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R65FPRSL
Wirewound Resistors 3110-RWR89S1R65FPRSL
ESS-2B 1.65 1% RWR89S1R65FP RSL

ESS-2B 1.65 1% RWR89S1R65FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R65FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R65FPRSL-ND
Through Hole Resistors RWR89S1R65FPRSL-ND
1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.65 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.65 OHM 3W 1% WW AXIAL - RWR89S1R65FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 3W 1% WW AXIAL
RWR89S1R65FPRSL
RES 1.65 OHM 3W 1% WW AXIAL RWR89S1R65FPRSL
RES 1.65ohm 3W 1% WW AXIAL

RES 1.65ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R65FPRSL RWR89S1R65FPRSL-ND RWR89S1R65FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.65 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details