Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1R50DRRSL

Description
1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R50DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R50DRRSL-ND
Through Hole Resistors RWR89S1R50DRRSL-ND
1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 3W 0.5% WW AXIAL - RWR89S1R50DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3W 0.5% WW AXIAL
RWR89S1R50DRRSL
RES 1.5 OHM 3W 0.5% WW AXIAL RWR89S1R50DRRSL
RES 1.5ohm 3W 0.5% WW AXIAL

RES 1.5ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R50DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R50DRRSL
Wirewound Resistors 3110-RWR89S1R50DRRSL
ESS-2B 1.5 .5% RWR89S1R50DR RSL

ESS-2B 1.5 .5% RWR89S1R50DR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R50DRRSL-ND RWR89S1R50DRRSL 3110-RWR89S1R50DRRSL
Product Name Through Hole Resistors RES 1.5 OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details