Vishay Precision Group Through Hole Resistors RWR89S1R40FRS73

Description
1.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1R40FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R40FRS73-ND
Through Hole Resistors RWR89S1R40FRS73-ND
1.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.4 OHM 3W 1% WW AXIAL - RWR89S1R40FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 3W 1% WW AXIAL
RWR89S1R40FRS73
RES 1.4 OHM 3W 1% WW AXIAL RWR89S1R40FRS73
RES 1.4ohm 3W 1% WW AXIAL

RES 1.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1R40FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R40FRS73
Wirewound Resistors 3110-RWR89S1R40FRS73
ESS-2B 1.4 1% RWR89S1R40FR S73

ESS-2B 1.4 1% RWR89S1R40FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,1.4Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C5928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.4Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C5928
Resistor,metal Alloy,1.4Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C5928
Resistor,Metal Alloy,1.4Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,1.4Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1R40FRS73-ND RWR89S1R40FRS73 3110-RWR89S1R40FRS73 64C5928
Product Name Through Hole Resistors RES 1.4 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,1.4Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details