Vishay Intertechnology, Inc. RES 1.2 OHM 3W 0.1% WW AXIAL RWR89S1R20BRBSL

Description
RES 1.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 3W 0.1% WW AXIAL - RWR89S1R20BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 3W 0.1% WW AXIAL
RWR89S1R20BRBSL
RES 1.2 OHM 3W 0.1% WW AXIAL RWR89S1R20BRBSL
RES 1.2ohm 3W 0.1% WW AXIAL

RES 1.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R20BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R20BRBSL-ND
Through Hole Resistors RWR89S1R20BRBSL-ND
1.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R20BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R20BRBSL
Wirewound Resistors 3110-RWR89S1R20BRBSL
ESS-2B 1.2 .1% RWR89S1R20BR BSL

ESS-2B 1.2 .1% RWR89S1R20BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R20BRBSL RWR89S1R20BRBSL-ND 3110-RWR89S1R20BRBSL
Product Name RES 1.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers