Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R37FSBSL

Description
ESS-2B 1.37 1% RWR89S1R37FS BSL
Request a Quote Datasheet
Description
ESS-2B 1.37 1% RWR89S1R37FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R37FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R37FSBSL
Wirewound Resistors 3110-RWR89S1R37FSBSL
ESS-2B 1.37 1% RWR89S1R37FS BSL

ESS-2B 1.37 1% RWR89S1R37FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R37FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R37FSBSL-ND
Through Hole Resistors RWR89S1R37FSBSL-ND
1.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.37 OHM 3W 1% WW AXIAL - RWR89S1R37FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 3W 1% WW AXIAL
RWR89S1R37FSBSL
RES 1.37 OHM 3W 1% WW AXIAL RWR89S1R37FSBSL
RES 1.37ohm 3W 1% WW AXIAL

RES 1.37ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R37FSBSL RWR89S1R37FSBSL-ND RWR89S1R37FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.37 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.37 ohms 1.37 ohms 1.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1630024-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers