Vishay Intertechnology, Inc. RES 1.33 OHM 3W 1% WW AXIAL RWR89S1R33FSBSL

Description
RES 1.33ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 3W 1% WW AXIAL - RWR89S1R33FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 3W 1% WW AXIAL
RWR89S1R33FSBSL
RES 1.33 OHM 3W 1% WW AXIAL RWR89S1R33FSBSL
RES 1.33ohm 3W 1% WW AXIAL

RES 1.33ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1R33FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R33FSBSL-ND
Through Hole Resistors RWR89S1R33FSBSL-ND
1.33 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1R33FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R33FSBSL
Wirewound Resistors 3110-RWR89S1R33FSBSL
ESS-2B 1.33 1% RWR89S1R33FS BSL

ESS-2B 1.33 1% RWR89S1R33FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1R33FSBSL RWR89S1R33FSBSL-ND 3110-RWR89S1R33FSBSL
Product Name RES 1.33 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details