Vishay Intertechnology, Inc. Through Hole Resistors RWR89S19R6FRS70

Description
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S19R6FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S19R6FRS70-ND
Through Hole Resistors RWR89S19R6FRS70-ND
19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.6 OHM 3W 1% WW AXIAL - RWR89S19R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 3W 1% WW AXIAL
RWR89S19R6FRS70
RES 19.6 OHM 3W 1% WW AXIAL RWR89S19R6FRS70
RES 19.6ohm 3W 1% WW AXIAL

RES 19.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S19R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S19R6FRS70
Wirewound Resistors 3110-RWR89S19R6FRS70
ESS-2B 19.6 1% RWR89S19R6FR S70

ESS-2B 19.6 1% RWR89S19R6FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S19R6FRS70-ND RWR89S19R6FRS70 3110-RWR89S19R6FRS70
Product Name Through Hole Resistors RES 19.6 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details