Greenlee Textron, Inc. Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® | |
| Trust Greenlee as the industry standard for bending stubs, offsets, saddles, u-bends in EMT, IMC, PVC coasted and rigid conduit. For more than 140 years, Greenlee has been a provider... | |
| Wire and cable termination tools are ul and cul certified with seven major brands of lugs and splices. choose from smart features such as intellicrimp™ and autostop on gator® brand... | |
| 10 AWG MIN. WIRE SIZE 2 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE BLACK OXIDE HIGH CARBON STEEL BLADE MATERIAL VINYL HANDLE MATERIAL FLAT MODULAR TELEPHONE CABLE WIRE TYPE... | |
| 10.63 INCH MC CABLE TYPE BLACK HANDLE COLOR OVERALL DIMENSION 6.13 INCH X 2.5 INCH | |
| 100 FT TAPE LENGTH 250 LB TENSILE STRENGTH COMFORT GRIP HANDLE, RUGGED CASE DESIGN CASE TYPE NYLON TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 100 FT TAPE LENGTH 300 LB TENSILE STRENGTH COMFORT GRIP HANDLE, RUGGED CASE DESIGN CASE TYPE FIBERGLASS TAPE MATERIAL 11/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 100 FT TAPE LENGTH 400 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL STAINLESS STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND... | |
| 100 FT TAPE LENGTH 7.2 LB TENSILE STRENGTH NON-SLIP HANDLE CASE TYPE OIL TEMPERED SPRING STEEL TAPE MATERIAL 1/4 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 11.5 INCH L X 26 INCH W X 10 INCH H SIZE 50 HZ FREQUENCY RATING CSA APPROVAL 220 VAC VOLTAGE RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2... | |
| 11.5 INCH L X 26 INCH W X 10 INCH H SIZE UL (CANADA AND US) APPROVAL 220 V VOLTAGE RATING CABLE PULLER PACKAGE 6 FT/MIN SPEED RATING 1-1/2 HP... | |
| 11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6... | |
| 11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE CSA APPROVAL 120 VAC VOLTAGE RATING 1-1/2 HP POWER RATING 7/8 INCH DIA DOUBLE BRAIDED POLYESTER COMPOSITE ROPE... | |
| 12.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 1.5 TON CRIMPING... | |
| 125 FT TAPE LENGTH 400 LB TENSILE STRENGTH GRIP HANDLE CASE TYPE STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL... | |
| 14 INCH L X 2.87 INCH W X 14 INCH H SIZE 6 AWG TO 500 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY... | |
| 14-1/4 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM) CABLE SIZE 12 V NICKEL CADMIUM, 120 V CHARGER BATTERY TYPE GATOR[R] BRAND | |
| 14-1/4 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM) CABLE SIZE 12 V NICKEL CADMIUM, 230 V CHARGER BATTERY TYPE GATOR[R] BRAND | |
| 14-3/4 INCH L SIZE ACSR/ALUMINUM CABLE TYPE 636 KCMIL (ACSR), 1500 KCMIL (ALUMINUM) CABLE SIZE 14.4 V NICKEL CADMIUM, 120 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING TIME 1... | |
| 14-3/4 INCH L SIZE ACSR/ALUMINUM CABLE TYPE 636 KCMIL (ACSR), 1500 KCMIL (ALUMINUM) CABLE SIZE 14.4 V NICKEL CADMIUM, 230 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING TIME 1... | |
| 14-3/4 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 1000 KCMIL (COPPER/ALUMINUM) CABLE SIZE 14.4 V NICKEL CADMIUM, 120 V CHARGER BATTERY TYPE GATOR[R] BRAND BLADE OPENING 2-1/8 INCH | |
| 14-3/4 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 1000 KCMIL (COPPER/ALUMINUM) CABLE SIZE 14.4 V NICKEL CADMIUM, 230 V CHARGER BATTERY TYPE GATOR[R] BRAND BLADE OPENING 2-1/8 INCH | |
| 14.5 INCH L X 2.87 INCH W X 12.03 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY... | |
| 14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 15 INCH L X 2-7/8 INCH W X 4-1/2 INCH H SIZE BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 12 V | |
| 15 INCH L X 2-7/8 INCH W X 4-1/2 INCH H SIZE BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 120 V | |
| 15-3/4 INCH L SIZE 477 KCMIL (ACSR, TENSION FITTING), 1033 KCMIL (ACSR, TERMINAL) CABLE SIZE UL (CANADA AND US) APPROVAL 12 V 2 AH BATTERY TYPE YES DIE INCLUDED ROTATABLE... | |
| 15.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION... | |
| 150 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO... | |
| 150 FT TAPE LENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE SMARTMARK[TM], SPEEDFLEX[R] BRAND | |
| 16-5/8 INCH L X 13 INCH H SIZE BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 12 V | |
| 16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 1033 KCMIL (ACSR TERMINAL), 477 KCMIL (ACSR TENSION FITTING) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V... | |
| 16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY... | |
| 16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG... | |
| 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 18 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE BLACK OXIDE BLADE MATERIAL #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI,... | |
| 18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 18-1/8 INCH L X 3-1/8 INCH W X 13-1/4 INCH H SIZE BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 12 V | |
| 19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3... | |
| 1903 POCKET CABLE STRIPPER USED ON | |
| 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 16 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING CABLE PULLER PACKAGE 6... | |
| 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 16 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING CABLE PULLER 6 FT/MIN... | |
| 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 50 HZ FREQUENCY RATING CSA APPROVAL 220 VAC VOLTAGE RATING CABLE PULLER 16.5 FT/MIN SPEED RATING 1-1/2 HP... | |
| 200 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO... | |
| 200 FT TAPE LENGTH 400 LB TENSILE STRENGTH FLARED CASE WITH GRIP RIDGE CASE TYPE IMPACT RUGGED CASE MATERIAL STAINLESS STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND... | |
| 24-1/4 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL FIBERGLASS HANDLE MATERIAL GREEN, BLACK HANDLE COLOR 24000 LB CRIMPING... | |
| 240 FT TAPE LENGTH 400 LB TENSILE STRENGTH GRIP HANDLE CASE TYPE STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 25 FT TAPE LENGTH CRANK HANDLE CASE TYPE STEEL TAPE MATERIAL 1/4 INCH W X 0.03 INCH THK TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 250 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO... | |
| 250 FT TAPE LENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE SMARTMARK[TM] BRAND | |
| 28 INCH ACSR, ALUMINUM, COPPER, PIANO WIRE CABLE TYPE 350 KCMIL (COPPER/ALUMINUM), 2/0 AWG (ACSR), 1/8 INCH (PIANO WIRE) CABLE SIZE FORGED PRECISION MACHINED STEEL BLADE MATERIAL STEEL HANDLE WITH... | |
| 41 INCH L X 27.5 INCH W X 37.5 INCH H SIZE 36 MAX. SPEED RATING IN FT/MIN 230 VAC MAX. VOLTAGE RATING 50/60 HZ FREQUENCY RATING (8) 250 KCMIL,... | |
| 41 INCH L X 27.5 INCH W X 37.5 INCH H SIZE 60 HZ FREQUENCY RATING 250, 500, 750 KCMIL CABLE SIZE 115 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING... | |
| 45109 POCKET CABLE STRIPPER USED ON 6 AWG TO 400 KCMIL (THHN) CABLE SIZE KWIK SLITTER[TM] BRAND | |
| 50 FT TAPE LENGTH 250 LB TENSILE STRENGTH COMFORT HANDLE GRIP CASE TYPE NYLON TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 50 FT TAPE LENGTH 300 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL FIBERGLASS TAPE MATERIAL 11/64 INCH W TAPE SIZE 0.175 INCH REEL... | |
| 50 FT TAPE LENGTH 500 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL STEEL TAPE MATERIAL 11/64 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND TYPE... | |
| 50 FT TAPE LENGTH 500 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL STEEL TAPE MATERIAL 3/16 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND TYPE... | |
| 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON... | |
| 65 FT TAPE LENGTH 400 LB TENSILE STRENGTH GRIP HANDLE CASE TYPE STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 65 FT TAPE LENGTH 400 LB TENSILE STRENGTH RUGGED, GRIP RIDGE FLARED CASE CASE TYPE IMPACT RUGGED CASE MATERIAL STEEL TAPE MATERIAL 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND | |
| 7-1/2 INCH 10 AWG SOLID, 12 AWG STRANDED MIN. WIRE SIZE 18 AWG (SOLID), 20 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE STAINLESS STEEL BLADE MATERIAL VINYL HANDLE... | |
| 765 HEAVY DUTY COMMUNICATION CABLE CUTTER USED ON (900 PAIR) 24 AWG CABLE SIZE | |
| 9.93 INCH L X 2.5 INCH W X 3.6 INCH D SIZE 10.8 V LITHIUM-ION BATTERY TYPE 1.53 TON CRIMPING FORCE PLASTIC (INCLUDED) CARRYING CASE TYPE 110 V, 40 MIN... | |
| ADJUSTABLE TYPE 7.5 INCH 8 AWG MIN. WIRE SIZE 750 KCMIL MAX. WIRE SIZE SPRING ACTUATED HANDLE TYPE HIGH-STRENGTH NYLON BODY MATERIAL BLACK HANDLE COLOR JAW TYPE CABLE GUIDED HOOK... | |
| ANTI SLIP RATCHET, HEAVY DUTY TYPE 27-1/2 INCH ALUMINUM/COPPER CABLE TYPE 1500 KCMIL (COPPER/ALUMINUM) CABLE SIZE JAW OPENING SIZE 2 INCH INCLUDES RUBBER BOOT | |
| ANTI SLIP RATCHET, HEAVY DUTY TYPE 29-1/4 INCH ACSR, SOFT STEEL ROD CABLE TYPE 954 KCMIL (ACSR), 1/2 INCH (SOFT STEEL ROD) CABLE SIZE JAW OPENING SIZE 1.18 INCH INCLUDES... | |
| AUTOMATIC TYPE 7/8 INCH (STRIP) 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE | |
| BALL BEARING, RADIUS CABLE TYPE 12 TO 18 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BALL BEARING, RADIUS CABLE TYPE 20 TO 24 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BALL BEARING, RADIUS CABLE TYPE 24 TO 30 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BALL BEARING, RADIUS CABLE TYPE 30 TO 36 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BALL BEARING, STRAIGHT CABLE TYPE 12 TO 18 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BALL BEARING, STRAIGHT CABLE TYPE 20 TO 24 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BALL BEARING, STRAIGHT CABLE TYPE 24 TO 30 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BALL BEARING, STRAIGHT CABLE TYPE 30 TO 36 INCH WIDE TRAY APPLICATION WELDED STEEL FRAME MATERIAL STEEL ROLLER MATERIAL | |
| BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 12 V | |
| BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 12 V CAPACITY 1.5 TON | |
| BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 120 V | |
| BARE CABLE TYPE GATOR[R] BRAND VOLTAGE RATING 120 V CAPACITY 1.5 TON | |
| BATTERY POWERED ACSR CUTTER USED ON 336.4 KCMIL (ACSR) CABLE SIZE GATOR[R] BRAND | |
| CATEGORY 5 CABLE TYPE KWIK STEPPER[R] BRAND BLADE TYPE ADJUSTABLE APPLICATION MODULAR PLUG CONNECTORS | |
| COMPACT RATCHET TYPE 10-1/2 INCH ALUMINUM, COPPER CABLE TYPE 500 KCMIL (COPPER), 750 KCMIL (ALUMINUM), 1-1/8 INCH DIA (COMMUNICATION CABLE) CABLE SIZE | |
| COMPACT RATCHET TYPE 11-3/4 INCH ALUMINUM/COPPER CABLE TYPE 1000 KCMIL (ALUMINUM/COPPER), 1-3/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE | |
| COMPLETE PACKAGE TYPE 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE CSA APPROVAL 120 VAC VOLTAGE RATING 1-1/2 HP POWER RATING 3/4 INCH DOUBLE-BRAIDED COMPOSITE ROPE... | |
| DOUBLE BRAIDED COMPOSITE MATERIAL WHITE COLOR 1200 FT 3/8 INCH OUTER DIAMETER 3700 LB TENSILE STRENGTH 1200 LB WORKING LOAD TRACER COLOR GREEN USED ON 805 PULLER | |
| DOUBLE BRAIDED COMPOSITE MATERIAL WHITE COLOR 300 FT 1/2 INCH OUTER DIAMETER 10000 LB TENSILE STRENGTH 2200 LB WORKING LOAD COLOR WHITE WITH GREEN TRACER USED ON G3 AND UT2... | |
| DOUBLE BRAIDED COMPOSITE MATERIAL WHITE COLOR 300 FT 3/8 INCH OUTER DIAMETER 3700 LB TENSILE STRENGTH 1200 LB WORKING LOAD TRACER COLOR GREEN USED ON 805 PULLER | |
| DOUBLE BRAIDED COMPOSITE MATERIAL WHITE COLOR 600 FT 1/2 INCH OUTER DIAMETER 10000 LB TENSILE STRENGTH 2200 LB WORKING LOAD COLOR WHITE WITH GREEN TRACER USED ON G3 AND UT2... | |
| DOUBLE BRAIDED COMPOSITE MATERIAL WHITE COLOR 600 FT 3/8 INCH OUTER DIAMETER 3700 LB TENSILE STRENGTH 1200 LB WORKING LOAD TRACER COLOR GREEN USED ON 805 PULLER | |
| DOUBLE BRAIDED COMPOSITE, NYLON/POLYESTER MATERIAL WHITE COLOR 1200 FT 3/4 INCH OUTER DIAMETER 26000 LB TENSILE STRENGTH 6500 LB WORKING LOAD SUPER TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYLON/POLYESTER MATERIAL WHITE COLOR 1200 FT 9/16 INCH OUTER DIAMETER 16000 LB TENSILE STRENGTH 4000 LB WORKING LOAD ULTRA TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYLON/POLYESTER MATERIAL WHITE COLOR 300 FT 3/4 INCH OUTER DIAMETER 26000 LB TENSILE STRENGTH 6500 LB WORKING LOAD SUPER TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYLON/POLYESTER MATERIAL WHITE COLOR 300 FT 9/16 INCH OUTER DIAMETER 16000 LB TENSILE STRENGTH 4000 LB WORKING LOAD ULTRA TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYLON/POLYESTER MATERIAL WHITE COLOR 600 FT 3/4 INCH OUTER DIAMETER 26000 LB TENSILE STRENGTH 6500 LB WORKING LOAD SUPER TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYLON/POLYESTER MATERIAL WHITE COLOR 600 FT 9/16 INCH OUTER DIAMETER 16000 LB TENSILE STRENGTH 4000 LB WORKING LOAD ULTRA TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYSTRON MATERIAL WHITE COLOR 1200 FT 7/8 INCH OUTER DIAMETER 32000 LB TENSILE STRENGTH 8000 LB WORKING LOAD ULTRA TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYSTRON MATERIAL WHITE COLOR 300 FT 7/8 INCH OUTER DIAMETER 32000 LB TENSILE STRENGTH 8000 LB WORKING LOAD ULTRA TUGGER[R] BRAND TRACER COLOR GREEN | |
| DOUBLE BRAIDED COMPOSITE, NYSTRON MATERIAL WHITE COLOR 600 FT 7/8 INCH OUTER DIAMETER 32000 LB TENSILE STRENGTH 8000 LB WORKING LOAD ULTRA TUGGER[R] BRAND TRACER COLOR GREEN | |
| ES25 BATTERY POWERED ACSR CUTTER USED ON 636 KCMIL (ACSR), 1500 KCMIL (ALUMINUM) CABLE SIZE | |
| ES85 BATTERY POWERED COMMUNICATION CABLE CUTTER USED ON 24 AWG (1800 PAIR) CABLE SIZE GATOR[R] BRAND | |
| EXTRA LONG TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA LONG TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA LONG TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA LONG TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA LONG TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA SHORT TYPE 1-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA SHORT TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 1200 LB (1 CABLE), 3600 LB (3 CABLE), 4800 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA SHORT TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR[R]... | |
| EXTRA SHORT TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA SHORT TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR... | |
| EXTRA SHORT TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR[R]... | |
| FIBERGLASS MATERIAL 150 FT STANDARD EYE END TYPE 3/16 INCH DIA TAPE SIZE | |
| FIBERGLASS MATERIAL 200 FT STANDARD EYE END TYPE 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND | |
| FIBERGLASS MATERIAL 250 FT STANDARD EYE END TYPE 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND | |
| FISHING TYPE NYLON MATERIAL 2200 FT MIGHTY MOUSER BLOW GUN USED ON 85 LB TENSILE STRENGTH ROLL PACKAGING TYPE | |
| FISHING TYPE POLYFIBER MATERIAL GREEN TRACER COLOR 500 FT POWER FISHING SYSTEM USED ON 210 LB TENSILE STRENGTH PLASTIC DISPENSER PAIL PACKAGING TYPE | |
| FIXED TYPE 45206 RATCHET CABLE CUTTER USED ON 600 KCMIL (COPPER/ALUMINUM) CABLE SIZE | |
| FIXED TYPE 45207 RATCHET CABLE CUTTER USED ON 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM) CABLE SIZE | |
| FIXED TYPE 759 COMPACT RATCHET CABLE CUTTER USED ON 500 KCMIL (COPPER), 750 KCMIL (ALUMINUM) CABLE SIZE | |
| FIXED TYPE 760 COMPACT RATCHET CABLE CUTTER USED ON 1000 KCMIL (COPPER/ALUMINUM) CABLE SIZE | |
| FIXED TYPE 778 HIGH PERFORMANCE COMMUNICATION CABLE CUTTER USED ON | |
| FIXED TYPE BATTERY POWERED CABLE CUTTER USED ON USED ON PART NUMBER ESG85GL | |
| FIXED TYPE GATOR ES750 BATTERY POWERED CABLE CUTTER USED ON 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM) CABLE SIZE GATOR[R] BRAND | |
| FIXED TYPE GATOR ESG45L BATTERY POWERED ACSR AND GUY WIRE CUTTER USED ON 1590 KCMIL (ACSR) CABLE SIZE | |
| FIXED TYPE GATOR[R] ES32 BATTERY POWERED CABLE CUTTER USED ON 500 KCMIL (COPPER/ALUMINUM) CABLE SIZE GATOR[R] BRAND | |
| FIXED TYPE SDG55 REMOTE CABLE CUTTER USED ON | |
| FIXED, MOVABLE TYPE 773/774 HIGH PERFORMANCE RATCHET CABLE CUTTER USED ON 500/750 KCMIL (COPPER), 795 KCMIL (ALUMINUM) CABLE SIZE | |
| FLEXIBLE CABLE/CONDUIT CUTTER USED ON PACKAGING QUANTITY 5 PER PACK | |
| FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED SLIDE ON CONNECTOR... | |
| FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED SPADE LUG, BUTT SPLICE,... | |
| FULL CYCLE RATCHET TYPE 22 TO 8 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL... | |
| FULL CYCLE RATCHET TYPE 9 INCH ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR 9 INCH INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED/NON-INSULA TED TERMINAL TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL... | |
| FULL CYCLE RATCHET, MANUAL TYPE | |
| GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP,... | |
| GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP... | |
| GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) LONG PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4... | |
| GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH... | |
| GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) SHORT PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4... | |
| GATOR ES1000 BATTERY POWERED CABLE CUTTER USED ON CUT OPERATION TYPE GATOR[R] BRAND | |
| GATOR ESC85L BATTERY-POWERED CABLE CUTTER USED ON 3-3/8 INCH DIA (COPPER/ALUMINUM) CABLE SIZE GATOR[R] BRAND | |
| HAND HYDRAULIC, FLIP OPEN TYPE 26 INCH 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL FIBERGLASS HANDLE MATERIAL GREEN/BLACK... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 26 INCH MESH LENGTH 0.25 INCH MIN. CABLE OUTER DIAMETER 0.49 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 32 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 41 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 50 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 52 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 52 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 54 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 56 INCH MESH LENGTH 1.25 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 56 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 60 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 70 INCH MESH LENGTH 1.75 INCH MIN. CABLE OUTER DIAMETER 2.24 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE,... | |
| HYDRAULIC ACSR CABLE CUTTER USED ON 336.4 KCMIL (ACSR) CABLE SIZE | |
| HYDRAULIC TYPE 14.5 INCH ACSR CABLE TYPE 336.4 KCMIL CABLE SIZE INCLUDES 1/2 INCH GROUND ROD, STANDARD GUY WIRE, 11/16 INCH SOFT STEEL BOLT, 3/4 INCH WIRE ROPE, 7/16 INCH... | |
| HYDRAULIC TYPE ALUMINUM/COPPER CABLE TYPE 1000 KCMIL (COPPER/ALUMINUM) CABLE SIZE GATOR[R] BRAND JAW OPENING SIZE 1-15/16 INCH INCLUDES 767 HAND PUMP, RAM, HYDRAULIC HOSE IN STORAGE BOX | |
| HYDRAULIC TYPE ALUMINUM/COPPER CABLE TYPE 1000 KCMIL (COPPER/ALUMINUM) CABLE SIZE GATOR[R] BRAND JAW OPENING SIZE 1-15/16 INCH INCLUDES 975 ELECTRIC PUMP, RAM, HYDRAULIC HOSE IN STORAGE BOX | |
| HYDRAULIC TYPE COPPER/ALUMINUM CABLE TYPE 1000 KCMIL CABLE SIZE JAW OPENING SIZE 1-15/16 INCH USED ON 746 HYDRAULIC RAM | |
| INDENTOR TYPE 22-3/8 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 4/0 AWG (ALUMINUM) CABLE SIZE GREEN HANDLE COLOR SCREW ADJUSTMENT DIE INCLUDED ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE | |
| INTERCHANGEABLE TYPE 9 INCH RG58, RG59, RG62AU CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.256/0.213/0.068 INCH HEX STYLE... | |
| INTERCHANGEABLE TYPE 9 INCH RG6, RG59 CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.354/0.324/0.255 INCH HEX STYLE CRIMP... | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45501/45504 CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE INSULATED SLIDE-ON CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45504 CRIMPING TOOL USED ON 26 TO 16 AWG WIRE SIZE MINI INSULATED TERMINAL BUTT SPLICE, RING TONGUE, SLIDE-ON, SPADE CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45504/45505 CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE BUTT SPLICE, INSULATED TERMINAL, RING TONGUE, SLIDE-ON, SPADE LUG CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45504/45505 CRIMPING TOOL USED ON 22 TO 8 AWG WIRE SIZE NON-INSULATED TERMINAL/SPLICE CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 9 CRIMPING TOOL USED ON 26 TO 10 AWG WIRE SIZE INSULATED/NON-INSULA TED WIRE FERRULE CONNECTOR TYPE 26 TO 10 AWG CAVITY SIZE KWIK CYCLE[R] BRAND... | |
| INTERCHANGEABLE TYPE KWIK CYCLE 9 CRIMPING TOOL USED ON 8 TO 4 AWG WIRE SIZE KWIK CYCLE[R] BRAND DIE SIZE 9 INCH | |
| JUNIOR BASKET STYLE TYPE 10 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL... | |
| JUNIOR BASKET STYLE TYPE 10 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL... | |
| JUNIOR BASKET STYLE TYPE 11-1/2 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL... | |
| JUNIOR BASKET STYLE TYPE 4-1/4 INCH MESH LENGTH 0.19 INCH MIN. CABLE OUTER DIAMETER 0.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL... | |
| JUNIOR BASKET STYLE TYPE 4-1/4 INCH MESH LENGTH 0.25 INCH MIN. CABLE OUTER DIAMETER 0.36 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL... | |
| JUNIOR BASKET STYLE TYPE 7 INCH MESH LENGTH 0.37 INCH MIN. CABLE OUTER DIAMETER 0.46 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL... | |
| JUNIOR BASKET STYLE TYPE 8-1/2 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL... | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE APPLICATION OPEN BARREL CONNECTOR | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE CABLE TYPE INSULATED TERMINAL | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE CABLE TYPE UNINSULATED TERMINAL | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 26 TO 8 AWG WIRE SIZE WIRE FERRULE CONNECTOR TYPE | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON CABLE TYPE RG58/RG59/RG62/RG71 | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 20 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 20 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 21 INCH MESH LENGTH 1.25 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 23 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 25 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 27 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 30 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 32 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION... | |
| LIGHT, BASKET STYLE TYPE 10 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L... | |
| LIGHT, BASKET STYLE TYPE 12 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 8 INCH L... | |
| LIGHT, BASKET STYLE TYPE 14 INCH MESH LENGTH 1.25 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 8 INCH L... | |
| LIGHT, BASKET STYLE TYPE 15 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L... | |
| LIGHT, BASKET STYLE TYPE 16 INCH MESH LENGTH 1.75 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L... | |
| LIGHT, BASKET STYLE TYPE 19 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L... | |
| LIGHT, BASKET STYLE TYPE 20 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L... | |
| LIGHT, BASKET STYLE TYPE 21 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L... | |
| LIGHT, BASKET STYLE TYPE 24 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L... | |
| LIGHT, BASKET STYLE TYPE 6 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L... | |
| LIGHT, BASKET STYLE TYPE 8 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L... | |
| LONG TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| LONG TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| LONG TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| LONG TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| LONG TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| MEDIUM TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 1200 LB (1 CABLE), 3600 LB (3 CABLE), 4800 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| MEDIUM TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| MEDIUM TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| MEDIUM TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| MEDIUM TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| MOTORIZED TYPE 11.5 INCH L X 26 INCH W X 10 INCH H SIZE CSA APPROVAL 220 VAC AT 50 HZ VOLTAGE RATING 1-1/2 HP POWER RATING 7/8 INCH DOUBLE... | |
| MOTORIZED TYPE 11.5 INCH L X 26 INCH W X 10 INCH H SIZE UL (CANADA AND US) APPROVAL 1-1/2 HP POWER RATING 7/8 INCH DIA DOUBLE BRAIDED POLYESTER ROPE... | |
| MOTORIZED TYPE 11.5 INCH L X 26 INCH W X 10 INCH H SIZE UL (CANADA AND US) APPROVAL 220 VAC AT 50 HZ VOLTAGE RATING 1-1/2 HP POWER RATING... | |
| MOTORIZED TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 1 HP POWER RATING 1/2 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 2000 LB PULLING FORCE NO LOAD AT 97 FT/MIN,... | |
| MOVABLE TYPE (1800 PAIR) 24 AWG MATERIAL 778 HIGH PERFORMANCE COMMUNICATION CABLE CUTTER USED ON | |
| MOVABLE TYPE 45206 RATCHET CABLE CUTTER USED ON 600 KCMIL (COPPER/ALUMINUM) CABLE SIZE | |
| MOVABLE TYPE 45207 RATCHET CABLE CUTTER USED ON 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM) CABLE SIZE | |
| MOVABLE TYPE 759 COMPACT RATCHET CABLE CUTTER USED ON 500 KCMIL (COPPER), 750 KCMIL (ALUMINUM) CABLE SIZE | |
| MOVABLE TYPE 760 COMPACT RATCHET CABLE CUTTER USED ON 1000 KCMIL (COPPER/ALUMINUM) CABLE SIZE | |
| MOVABLE TYPE ES32 BATTERY POWERED CABLE CUTTER USED ON | |
| MOVABLE TYPE FORGED STEEL MATERIAL 761 TWO HAND RATCHET CABLE CUTTER USED ON 1000 KCMIL (COPPER/ALUMINUM) CABLE SIZE | |
| MOVABLE TYPE GATOR ES750 BATTERY POWERED CABLE CUTTER USED ON 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM) CABLE SIZE GATOR[R] BRAND | |
| MOVABLE TYPE GATOR ESG45L BATTERY POWERED ACSR AND GUY WIRE CUTTER USED ON 1590 KCMIL (ACSR) CABLE SIZE | |
| MOVABLE TYPE GATOR[R] PLUS BATTERY POWERED AND CORDED CABLE CUTTER USED ON 2 INCH DIA (COPPER/ALUMINUM) CABLE SIZE GATOR[R] BRAND | |
| MOVABLE, FIXED TYPE 773/774 HIGH PERFORMANCE RATCHET CABLE CUTTER USED ON 750 KCMIL (COPPER), 795 KCMIL (ALUMINUM) CABLE SIZE | |
| MOVABLE, FIXED TYPE 776 HIGH PERFORMANCE RATCHET ACSR CABLE CUTTER USED ON 636 KCMIL (ACSR) CABLE SIZE | |
| NYLON MATERIAL 1350 FT MIGHTY MOUSER BLOW GUN USED ON 90 LB TENSILE STRENGTH ROLL PACKAGING TYPE | |
| NYLON MATERIAL 1700 FT MIGHTY MOUSER BLOW GUN USED ON 72 LB TENSILE STRENGTH ROLL PACKAGING TYPE | |
| NYLON MATERIAL 2150 FT MIGHTY MOUSER BLOW GUN USED ON 85 LB TENSILE STRENGTH ROLL PACKAGING TYPE | |
| NYLON MATERIAL 2750 FT MIGHTY MOUSER BLOW GUN USED ON 45 LB TENSILE STRENGTH ROLL PACKAGING TYPE | |
| PLIERS NOSE TYPE 7.5 INCH 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE... | |
| PLIERS NOSE TYPE 9 INCH 18 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE EXTENDED STANDARD VINYL CUSHION GRIP HANDLE TYPE... | |
| POLY FIBER MATERIAL RED TRACER COLOR 2200 FT POWER FISHING SYSTEM USED ON 500 LB TENSILE STRENGTH PLASTIC DISPENSER PAIL PACKAGING TYPE | |
| PULLING, FISHING, TWINE, SPIRAL WRAP TYPE POLYFIBER MATERIAL GREEN TRACER COLOR 6500 FOOT POWER FISHING SYSTEM, CONDUIT USED ON 210 POUND TENSILE STRENGTH PLASTIC DISPENSER PAIL WITH HANDLE PACKAGING TYPE... | |
| PUNCH DOWN TOOL WITH 110 BLADE TYPE PUNCH DOWN, INSERT, TERMINATES, CUT OPERATION TYPE 110 PUNCH DOWN BLOCK, WALL JACK CONNECTOR TYPE | |
| PUNCH DOWN TOOL WITH 66 BLADE TYPE PUNCH DOWN, INSERT, TERMINATES, CUT OPERATION TYPE 66 PUNCH DOWN BLOCK, WALL JACK CONNECTOR TYPE | |
| PUNCH DOWN TOOL WITHOUT BLADE TYPE PUNCH DOWN, INSERT, TERMINATES, CUT OPERATION TYPE PUNCH DOWN BLOCK CONNECTOR TYPE | |
| QUAD-POINT, ROTATABLE HEAD TYPE 20-3/4 INCH 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR DIELESS DIE INCLUDED... | |
| QUAD-POINT, ROTATABLE HEAD TYPE 21-1/16 INCH 4/6 AWG TO 750 KCMIL (ALUMINUM/COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR DIELESS DIE INCLUDED... | |
| RATCHET TYPE 10 INCH ALUMINUM/COPPER CABLE TYPE 600 KCMIL (COPPER/ALUMINUM), 1-3/8 INCH DIA (COMMUNICATION CABLE) CABLE SIZE 1000 V INSULATED HANDLE TYPE CUSHIONED HANDLE MATERIAL | |
| RATCHET TYPE 10 INCH ALUMINUM/COPPER CABLE TYPE 600 KCMIL (COPPER/ALUMINUM), 1-3/8 INCH DIA (COMMUNICATION CABLE) CABLE SIZE CUSHIONED GRIP HANDLE MATERIAL JAW OPENING SIZE 1-7/16 INCH | |
| RATCHET TYPE 10-3/4 INCH ALUMINUM/COPPER CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-1/8 INCH DIA (COMMUNICATION CABLE) CABLE SIZE FORGED STEEL BLADE MATERIAL FIBERGLASS HANDLE MATERIAL | |
| RATCHET TYPE 11 INCH ALUMINUM, COPPER CABLE TYPE 1000 KCMIL (ALUMINUM), 750 KCMIL (COPPER) CABLE SIZE CUSHIONED GRIP HANDLE TYPE CUTTING TYPE SHEAR CUT CUTTING CAPACITY 2 INCH APPLICATION TIGHT... | |
| RATCHET TYPE 11 INCH ALUMINUM/COPPER CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 2 INCH DIA (COMMUNICATION CABLE) CABLE SIZE 1000 V INSULATED HANDLE TYPE CUSHIONED HANDLE MATERIAL | |
| RATCHET, HIGH PERFORMANCE TYPE 15-1/2 INCH ALUMINUM, COPPER, COMMUNICATION CABLE CABLE TYPE 500 KCMIL (COPPER), 795 KCMIL (ALUMINUM), 1-3/16 INCH DIA (COMMUNICATION CABLE) CABLE SIZE LIGHT WEIGHT, DURABLE HANDLE TYPE... | |
| RATCHET, HIGH PERFORMANCE TYPE 19-1/8 INCH ALUMINUM, COPPER, COMMUNICATION CABLE CABLE TYPE 750 KCMIL (COPPER), 795 KCMIL (ALUMINUM), 1-3/16 INCH DIA (COMMUNICATION CABLE) CABLE SIZE LIGHT WEIGHT, DURABLE HANDLE TYPE... | |
| RATCHET, HIGH PERFORMANCE TYPE 20 INCH ACSR CABLE TYPE 636 KCMIL (ACSR) CABLE SIZE LIGHT WEIGHT, DURABLE HANDLE TYPE FIBERGLASS HANDLE MATERIAL | |
| RG11, RG7 CABLE TYPE F TYPE CONNECTOR TYPE KWIK STEPPER[R] BRAND USED ON KWIK STRIPPER CATV CABLE STRIPPER | |
| ROTATABLE HEAD TYPE 12-1/8 INCH L SIZE 18 V 1.5 AH LITHIUM-ION, 12 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING TIME 30 MIN | |
| ROTATABLE HEAD TYPE 12-1/8 INCH L SIZE 18 V 1.5 AH LITHIUM-ION, 120 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING TIME 30 MIN | |
| ROTATABLE HEAD TYPE 12-1/8 INCH L SIZE 18 V 1.5 AH LITHIUM-ION, 230 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING TIME 30 MIN | |
| ROTATABLE HEAD TYPE 12-1/8 INCH L SIZE GATOR[R] BRAND BATTERY CHARGING TIME 30 MIN INCLUDES 120 VAC ADAPTER | |
| ROTATABLE HEAD TYPE 12-1/8 INCH L SIZE GATOR[R] BRAND BATTERY CHARGING TIME 30 MIN INCLUDES 230 VAC ADAPTER | |
| ROTATABLE HEAD TYPE 13-3/4 INCH L SIZE COMMUNICATION/COPPER /ALUMINUM CABLE CABLE TYPE 4 INCH DIA (COMMUNICATION/COPPE R/ALUMINUM CABLE) CABLE SIZE 18 V 3 AH LITHIUM-ION BATTERY TYPE GATOR[R] BRAND BATTERY... | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER CABLE TYPE 1-1/4 INCH (COPPER CABLE) CABLE SIZE 18 V 1.5 AH LITHIUM-ION, 12 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING... | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER CABLE TYPE 1-1/4 INCH (COPPER CABLE) CABLE SIZE 18 V 1.5 AH LITHIUM-ION, 120 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING... | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER CABLE TYPE 1-1/4 INCH (COPPER CABLE) CABLE SIZE 18 V 1.5 AH LITHIUM-ION, 230 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING... | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 500 KCMIL (COPPER/ALUMINUM CABLE) CABLE SIZE 18 V 1.5 AH LITHIUM-ION, 12 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING... | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 500 KCMIL (COPPER/ALUMINUM CABLE) CABLE SIZE 18 V 1.5 AH LITHIUM-ION, 120 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING... | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 500 KCMIL (COPPER/ALUMINUM CABLE) CABLE SIZE 18 V 1.5 AH LITHIUM-ION, 230 V CHARGER BATTERY TYPE GATOR[R] BRAND BATTERY CHARGING... | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 500 KCMIL (COPPER/ALUMINUM CABLE) CABLE SIZE GATOR[R] BRAND BATTERY CHARGING TIME 30 MIN INCLUDES 120 VAC ADAPTER | |
| ROTATABLE HEAD TYPE 14-5/8 INCH L SIZE COPPER/ALUMINUM CABLE TYPE 500 KCMIL (COPPER/ALUMINUM CABLE) CABLE SIZE GATOR[R] BRAND BATTERY CHARGING TIME 30 MIN INCLUDES 230 VAC ADAPTER | |
| ROTATABLE HEAD TYPE 15 INCH L X 2-7/8 INCH W X 4-1/2 INCH H SIZE ACSR CABLE TYPE 336.4 KCMIL (ACSR), 3/4 INCH DIA CABLE SIZE 18 V 3 AH... | |
| ROTATABLE HEAD TYPE 15 INCH L X 2-7/8 INCH W X 4-1/2 INCH H SIZE ACSR CABLE TYPE 636 KCMIL (ACSR), 1 INCH DIA CABLE SIZE 18 V 3 AH... | |
| ROTATABLE HEAD TYPE 15-3/4 INCH L X 13 INCH H SIZE ALUMINUM/COPPER CABLE TYPE 2 INCH DIA (ALUMINUM/COPPER) CABLE SIZE 18 V 4 AH LITHIUM-ION BATTERY TYPE GATOR[R] BRAND BATTERY... | |
| ROTATABLE HEAD TYPE 15-3/4 INCH L X 13 INCH H SIZE ALUMINUM/COPPER CABLE TYPE 2 INCH DIA (ALUMINUM/COPPER) CABLE SIZE 18 V 4 AH LITHIUM-ION, 12 V CHARGER BATTERY TYPE... | |
| ROTATABLE HEAD TYPE 15-3/4 INCH L X 13 INCH H SIZE ALUMINUM/COPPER CABLE TYPE 2 INCH DIA (ALUMINUM/COPPER) CABLE SIZE 18 V 4 AH LITHIUM-ION, 120 V CHARGER BATTERY TYPE... | |
| ROTATABLE HEAD TYPE 15-3/4 INCH L X 13 INCH H SIZE ALUMINUM/COPPER CABLE TYPE 2 INCH DIA (ALUMINUM/COPPER) CABLE SIZE 18 V 4 AH LITHIUM-ION, 230 V CHARGER BATTERY TYPE... | |
| ROTATABLE HEAD TYPE 16-5/8 INCH L X 13 INCH H SIZE ACSR CABLE TYPE 1590 KCMIL (ACSR) CABLE SIZE 18 V 3 AH LITHIUM-ION, 12 V CHARGER BATTERY TYPE GATOR[R]... | |
| ROTATABLE HEAD TYPE 16-5/8 INCH L X 13 INCH H SIZE ACSR CABLE TYPE 1590 KCMIL (ACSR) CABLE SIZE 18 V 3 AH LITHIUM-ION, 120 V CHARGER BATTERY TYPE GATOR[R]... | |
| ROTATABLE HEAD TYPE 16-5/8 INCH L X 13 INCH H SIZE ACSR CABLE TYPE 1590 KCMIL (ACSR) CABLE SIZE 18 V 3 AH LITHIUM-ION, 230 V CHARGER BATTERY TYPE GATOR[R]... | |
| ROTATABLE HEAD TYPE 16-5/8 INCH L X 13 INCH H SIZE GATOR[R] BRAND INCLUDES 120 VAC ADAPTER | |
| ROTATABLE HEAD TYPE 16-5/8 INCH L X 13 INCH H SIZE GATOR[R] BRAND INCLUDES 230 VAC ADAPTER | |
| ROTATABLE HEAD TYPE 18-1/8 INCH L X 3-1/8 INCH W X 13-1/4 INCH H SIZE ACSR CABLE TYPE 2515 KCMIL (ACSR), 2-1/8 INCH DIA CABLE SIZE 18 V 4 AH... | |
| ROTATABLE HEAD TYPE 20-3/8 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE... | |
| ROTATABLE HEAD TYPE 21 INCH L SIZE ALUMINUM/COPPER COMMUNICATION CABLE CABLE TYPE 3-3/8 INCH DIA (COMMUNICATION CABLE/COPPER/ALUMINU M) CABLE SIZE 18 V 3 AH LITHIUM-ION BATTERY TYPE GATOR[R] BRAND BATTERY... | |
| ROTATABLE HEAD TYPE 21 INCH L SIZE ALUMINUM/COPPER COMMUNICATION CABLE CABLE TYPE 3-3/8 INCH DIA (COMMUNICATION CABLE/COPPER/ALUMINU M) CABLE SIZE 18 V 3 AH LITHIUM-ION, 12 V CHARGER BATTERY TYPE... | |
| ROTATABLE HEAD TYPE 21 INCH L SIZE ALUMINUM/COPPER COMMUNICATION CABLE CABLE TYPE 3-3/8 INCH DIA (COMMUNICATION CABLE/COPPER/ALUMINU M) CABLE SIZE 18 V 3 AH LITHIUM-ION, 120 V CHARGER BATTERY TYPE... | |
| ROTATABLE HEAD TYPE 21 INCH L SIZE ALUMINUM/COPPER COMMUNICATION CABLE CABLE TYPE 3-3/8 INCH DIA (COMMUNICATION CABLE/COPPER/ALUMINU M) CABLE SIZE 18 V 3 AH LITHIUM-ION, 230 V CHARGER BATTERY TYPE... | |
| ROTATABLE HEAD TYPE 21-1/2 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE... | |
| ROTATABLE HEAD TYPE 21-1/2 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE COPPER LUG, SPLICE TERMINAL/SPLICE... | |
| SCISSOR STYLE TYPE 7.5 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 18 AWG SOLID, 20 AWG STANDARD MAX. WIRE SIZE EXTENDED STRAIGHT VINYL CUSHION GRIP HANDLE TYPE... | |
| SELF ADJUSTING TYPE 12 AWG SOLID MIN. WIRE SIZE 10 AWG STRANDED MAX. WIRE SIZE LAMINATED STEEL BLADE MATERIAL REINFORCED NYLON HANDLE MATERIAL FLAT/ROUND CABLE WIRE TYPE KWIK STEPPER[R] BRAND... | |
| SHEAR ACTION TYPE 18 INCH ALUMINUM/COPPER CABLE TYPE 500 KCMIL (COPPER/ALUMINUM) CABLE SIZE STRONG, WITH MOLDED GRIP HANDLE TYPE STEEL HANDLE HANDLE MATERIAL BLADE PROCESS HEAT TREATED PRECISION GROUND CABLE... | |
| SHEAR ACTION TYPE 9-1/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG (COPPER) CABLE SIZE HIGH-LEVERAGE, MOLDED COMFORT GRIP HANDLE TYPE BLACK OXIDE FINISHED FORGED STEEL BLADE MATERIAL CUSHIONED GRIP HANDLE MATERIAL... | |
| SHEAR ACTION, HEAVY DUTY TYPE 17-1/2 INCH ALUMINUM/COPPER CABLE TYPE 350 KCMIL (COPPER) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE MATERIAL... | |
| SHEAR ACTION, HIGH LEVERAGE TYPE 9-3/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG (COPPER/ALUMINUM) CABLE SIZE INSULATED, HIGH LEVERAGE, MOLDED HANDLE TYPE ORANGE HANDLE COLOR VOLTAGE RATING 1000 V MATERIAL SPECIFICATION... | |
| SHEAR TYPE 18 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE RUBBER GRIP HANDLE TYPE STEEL HANDLE MATERIAL | |
| SHEARING, HEAVY DUTY TYPE 10-3/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG CABLE SIZE HIGH-LEVERAGE HANDLE TYPE HEAT TREATED BLACK OXIDE FINISHED FORGED PRECISION GROUND STEEL BLADE MATERIAL PVC COATED FORGED... | |
| SHEARING, HEAVY DUTY TYPE 21 INCH ALUMINUM, COPPER CABLE TYPE 350 KCMIL (COPPER), 500 KCMIL (ALUMINUM), 1-1/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED... | |
| SHEARING, HEAVY DUTY TYPE 21 INCH ALUMINUM, COPPER CABLE TYPE 350 KCMIL (COPPER), 500 KCMIL (ALUMINUM), 1-1/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE HEAT TREATED FORGED... | |
| SHEARING, HEAVY DUTY TYPE 25-1/2 INCH ALUMINUM/COPPER CABLE TYPE 500 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-3/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION... | |
| SHEARING, HEAVY DUTY TYPE 25-1/2 INCH ALUMINUM/COPPER CABLE TYPE 500 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-3/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE HEAT TREATED FORGED PRECISION... | |
| SHEARING, HEAVY DUTY TYPE 31-1/2 INCH ALUMINUM, COPPER CABLE TYPE 750 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-1/2 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE HEAT TREATED FORGED... | |
| SHEARING, HEAVY DUTY TYPE 37 INCH COMMUNICATION CABLE CABLE TYPE 24 AWG, 2-1/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE NON-SLIP HANDLE TYPE FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL BLADE... | |
| SHORT TYPE 1-1/4 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 1200 LB (1 CABLE), 3600 LB (3 CABLE), 4800 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| SHORT TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| SHORT TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| SHORT TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| SHORT TYPE 3 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| SHORT TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM]... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 21 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 26 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| SPIRAL WRAP TYPE POLY FIBER MATERIAL YELLOW TRACER COLOR 5200 FT POWER FISHING SYSTEM USED ON 240 LB TENSILE STRENGTH PLASTIC DISPENSER PAIL PACKAGING TYPE | |
| SPRING LOADED TYPE 6 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 20 AWG SOLID, 22 AWG STANDARD MAX. WIRE SIZE VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE... | |
| SPRING RETURN TYPE 8 AWG CABLE SIZE CUSHION GRIP HANDLE TYPE HIGH CARBON STEEL BLADE MATERIAL GREEN HANDLE COLOR FINISH RUST RESISTANT BLACK OXIDE | |
| STANDARD QUICK CHANGE TYPE 1/2 INCH MIN. CABLE OUTER DIAMETER 9/16 INCH MAX. CABLE OUTER DIAMETER 1/4 INCH MIN. ROPE OUTER DIAMETER 1/2 INCH MAX. ROPE OUTER DIAMETER PULLING WIRE,... | |
| STANDARD QUICK CHANGE TYPE 3/4 INCH MIN. CABLE OUTER DIAMETER 1 INCH MAX. CABLE OUTER DIAMETER 1/4 INCH MIN. ROPE OUTER DIAMETER 3/4 INCH MAX. ROPE OUTER DIAMETER PULLING WIRE,... | |
| STANDARD QUICK CHANGE TYPE 3/8 INCH MIN. CABLE OUTER DIAMETER 1/2 INCH MAX. CABLE OUTER DIAMETER 1/4 INCH MIN. ROPE OUTER DIAMETER 3/8 INCH MAX. ROPE OUTER DIAMETER PULLING WIRE,... | |
| STANDARD TYPE 5/64 INCH MIN. TIE WIDTH 3/16 INCH MAX. TIE WIDTH KWIK CYCLE[R] BRAND | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 33 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 36 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 39 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 42 INCH MESH LENGTH 4 INCH MIN. CABLE OUTER DIAMETER 4.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 16 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 32 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 34 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 38 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 41 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 58 INCH MESH LENGTH 4.5 INCH MIN. CABLE OUTER DIAMETER 4.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 60 INCH MESH LENGTH 5 INCH MIN. CABLE OUTER DIAMETER 5.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY... | |
| STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 40 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL... | |
| STATIONARY TYPE BATTERY POWERED ACSR CUTTER USED ON USED ON PART NUMBER ES25 | |
| STEEL MATERIAL 125 FT PREFORMED HOOK END TYPE 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND | |
| STEEL MATERIAL 240 FT PREFORMED HOOK END TYPE 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND TENSILE STRENGTH 400 LB | |
| STEEL MATERIAL 50 FT DOUBLE TIP END TYPE 3/16 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND TYPE FLEXIBLE TENSILE STRENGTH 500 LB | |
| STEEL MATERIAL 50 FT PREFORMED HOOK END TYPE 1/8 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND | |
| TELCO RATCHET TYPE 11-1/2 INCH ALUMINUM, SOFT DRAWN COPPER CABLE TYPE 750 KCMIL (SOFT DRAWN COPPER/ALUMINUM) CABLE SIZE HEAT TREATED BLACK OXIDE FINISHED HIGH CARBON STEEL BLADE MATERIAL CONSTRUCTIONAL FEATURE... | |
| THREE LEVEL TYPE RG58, RG59, RG62, RG6 CABLE TYPE BNC CONNECTOR TYPE KWIK STEPPER[R] BRAND USED ON KWIK STRIPPER COAXIAL STRIPPER | |
| TRIPLE ACTION TYPE 8 AWG MIN. WIRE SIZE 1250 KCMIL MAX. WIRE SIZE ERGONOMIC HANDLE TYPE HIGH CARBON STEEL BLADE MATERIAL CABLE DIAMETER 0.18 TO 1.57 INCH | |
| U STYLE TYPE 12-TON U DIE TYPE CRIMPING TOOL USED ON 477 KCMIL WIRE SIZE |
| Next >> |