1955-SS -- WIRE STRIPPER/CUTTER/CRIMPER
Greenlee Textron, Inc.
Wire Stripper/Cutter/Crimper
1955-SS
Description
7-1/2 INCH
10 AWG SOLID, 12 AWG STRANDED MIN. WIRE SIZE
18 AWG (SOLID), 20 AWG (STRANDED) MAX. WIRE SIZE
CUSHION GRIP HANDLE TYPE
STAINLESS STEEL BLADE MATERIAL
VINYL HANDLE MATERIAL
BLACK HANDLE COLOR
#6-32 TPI, #8-33 TPI BOLT/SCREW CUTTING SIZE
APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTOR
Description
7-1/2 INCH
10 AWG SOLID, 12 AWG STRANDED MIN. WIRE SIZE
18 AWG (SOLID), 20 AWG (STRANDED) MAX. WIRE SIZE
CUSHION GRIP HANDLE TYPE
STAINLESS STEEL BLADE MATERIAL
VINYL HANDLE MATERIAL
BLACK HANDLE COLOR
#6-32 TPI, #8-33 TPI BOLT/SCREW CUTTING SIZE
APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTOR
Datasheet
Suppliers
Wire Stripper/Cutter/Crimper
1955-SS
7-1/2 INCH
10 AWG SOLID, 12 AWG STRANDED MIN. WIRE SIZE
18 AWG (SOLID), 20 AWG (STRANDED) MAX. WIRE SIZE
CUSHION GRIP HANDLE TYPE
STAINLESS STEEL BLADE MATERIAL
VINYL HANDLE MATERIAL
BLACK HANDLE COLOR
#6-32 TPI, #8-33 TPI BOLT/SCREW CUTTING SIZE
APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTOR
- 7-1/2 INCH
- 10 AWG SOLID, 12 AWG STRANDED MIN. WIRE SIZE
- 18 AWG (SOLID), 20 AWG (STRANDED) MAX. WIRE SIZE
- CUSHION GRIP HANDLE TYPE
- STAINLESS STEEL BLADE MATERIAL
- VINYL HANDLE MATERIAL
- BLACK HANDLE COLOR
- #6-32 TPI, #8-33 TPI BOLT/SCREW CUTTING SIZE
- APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTOR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
1955-SS |
|
Product Name
|
Wire Stripper/Cutter/Crimper |
|
Tool Type
|
Stripper; Crimper; Cutters / Scissors
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Hot Air Gun
Form Factor
Handheld
Application / Connector Type
Lower Temperature Shrink Tubings
View Details