Greenlee Textron, Inc. Wire Stripper/Cutter/Crimper 1950-SS

Description
SCISSOR STYLE TYPE 7.5 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 18 AWG SOLID, 20 AWG STANDARD MAX. WIRE SIZE EXTENDED STRAIGHT VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Datasheet
Description
SCISSOR STYLE TYPE 7.5 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 18 AWG SOLID, 20 AWG STANDARD MAX. WIRE SIZE EXTENDED STRAIGHT VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 1950-SS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Stripper/Cutter/Crimper
1950-SS
Wire Stripper/Cutter/Crimper 1950-SS
SCISSOR STYLE TYPE 7.5 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 18 AWG SOLID, 20 AWG STANDARD MAX. WIRE SIZE EXTENDED STRAIGHT VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
  • SCISSOR STYLE TYPE
  • 7.5 INCH
  • 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE
  • 18 AWG SOLID, 20 AWG STANDARD MAX. WIRE SIZE
  • EXTENDED STRAIGHT VINYL CUSHION GRIP HANDLE TYPE
  • HIGH GRADE STAINLESS STEEL BLADE MATERIAL
  • APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 1950-SS
Product Name Wire Stripper/Cutter/Crimper
Tool Type Stripper; Crimper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Stripping tool - 206-1129 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers