Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG400-500XS

Description
EXTRA SHORT TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 400 KCMIL WIRE GRIP RANGE 400 TO 500 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Description
EXTRA SHORT TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 400 KCMIL WIRE GRIP RANGE 400 TO 500 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG400-500XS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG400-500XS
Wire Mesh Cable Pulling Grip GG400-500XS
EXTRA SHORT TYPE 2-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 13-1/2 INCH WIRE SIZE 400 KCMIL WIRE GRIP RANGE 400 TO 500 KCMIL CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA SHORT TYPE
  • 2-1/2 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 13-1/2 INCH
  • WIRE SIZE 400 KCMIL
  • WIRE GRIP RANGE 400 TO 500 KCMIL
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG400-500XS
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Crimpers, Applicators, Presses - 1920-2219-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers