Greenlee Textron, Inc. Clamp Type Cable Pulling Grip 624

Description
GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 6500 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 4 CLAMP(S)
Datasheet
Description
GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 6500 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 4 CLAMP(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Type Cable Pulling Grip - 624 - Greenlee Textron, Inc.
Rockford, IL, USA
Clamp Type Cable Pulling Grip
624
Clamp Type Cable Pulling Grip 624
GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 6500 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 4 CLAMP(S)
  • GALVANIZED STEEL MATERIAL
  • 3/8 INCH MIN. CABLE OUTER DIAMETER
  • 5/8 INCH MAX. CABLE OUTER DIAMETER
  • SET SCREW CLAMP CONNECTION TYPE
  • (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS
  • 2 INCH CONDUIT SIZE
  • 1/4 INCH DIA EYE SIZE
  • 6500 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • 4 CLAMP(S)
Supplier's Site Datasheet
Clamp Type Cable Pulling Grip - 624 - Greenlee Textron, Inc.
Rockford, IL, USA
Clamp Type Cable Pulling Grip
624
Clamp Type Cable Pulling Grip 624
GALVANIZED STEEL MATERIAL 3/8 INCH MIN. CABLE OUTER DIAMETER 5/8 INCH MAX. CABLE OUTER DIAMETER SET SCREW CLAMP CONNECTION TYPE (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS 2 INCH CONDUIT SIZE 1/4 INCH DIA EYE SIZE 6500 LB BREAKING STRENGTH FLEXIBLE EYE TYPE 4 CLAMP(S)
  • GALVANIZED STEEL MATERIAL
  • 3/8 INCH MIN. CABLE OUTER DIAMETER
  • 5/8 INCH MAX. CABLE OUTER DIAMETER
  • SET SCREW CLAMP CONNECTION TYPE
  • (1) 624S SHORT PULLING GRIP, (1) 624L LONG PULLING GRIP CONTENTS
  • 2 INCH CONDUIT SIZE
  • 1/4 INCH DIA EYE SIZE
  • 6500 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • 4 CLAMP(S)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 624
Product Name Clamp Type Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
 - 930318101 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details