Greenlee Textron, Inc. Mechanical Crimping Tool 45500

Description
FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED SPADE LUG, BUTT SPLICE, INSULATED TERMINAL, SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
Datasheet
Description
FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED SPADE LUG, BUTT SPLICE, INSULATED TERMINAL, SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - 45500 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
45500
Mechanical Crimping Tool 45500
FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED SPADE LUG, BUTT SPLICE, INSULATED TERMINAL, SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
  • FULL CYCLE RATCHET TYPE
  • 22 TO 10 AWG CABLE SIZE
  • ERGONOMIC HANDLE TYPE
  • GREEN, BLACK HANDLE COLOR
  • COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED
  • SPADE LUG, BUTT SPLICE, INSULATED TERMINAL, SLIDE ON CONNECTOR TERMINAL/SPLICE TYPE
  • KWIK CYCLE[R] BRAND
  • DIE MATERIAL HARDENED HEAT TREATED TOOL STEEL
  • FRAME MATERIAL HARDENED HEAT TREATED TOOL STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 45500
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT F 6 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
1368-NL- Hydraulic Crimp Tool - 1368-NL - Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
3 suppliers