Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30566

Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 11 INCH L EYE SIZE 3280 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 11 INCH L EYE SIZE 3280 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30566 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30566
Wire Mesh Cable Pulling Grip 30566
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 11 INCH L EYE SIZE 3280 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 24 INCH MESH LENGTH
  • 1.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 11 INCH L EYE SIZE
  • 3280 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30566
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details
Cutters - 142789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Cutters / Scissors
Form Factor Handheld
View Details
Separator Tool for Datamate L-Tek - Z80-299 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate L-Tek

Technology Hand Tools
View Details
Tools - CRIMPIT F 4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers