Greenlee Textron, Inc. Mechanical Cable Cutter 24565

Description
SHEARING, HEAVY DUTY TYPE 21 INCH ALUMINUM, COPPER CABLE TYPE 350 KCMIL (COPPER), 500 KCMIL (ALUMINUM), 1-1/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL INCLUDES (2) BLADES USED ON 704 HEAVY DUTY CABLE CUTTER
Datasheet
Description
SHEARING, HEAVY DUTY TYPE 21 INCH ALUMINUM, COPPER CABLE TYPE 350 KCMIL (COPPER), 500 KCMIL (ALUMINUM), 1-1/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL INCLUDES (2) BLADES USED ON 704 HEAVY DUTY CABLE CUTTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 24565 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
24565
Mechanical Cable Cutter 24565
SHEARING, HEAVY DUTY TYPE 21 INCH ALUMINUM, COPPER CABLE TYPE 350 KCMIL (COPPER), 500 KCMIL (ALUMINUM), 1-1/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL INCLUDES (2) BLADES USED ON 704 HEAVY DUTY CABLE CUTTER
  • SHEARING, HEAVY DUTY TYPE
  • 21 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 350 KCMIL (COPPER), 500 KCMIL (ALUMINUM), 1-1/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE
  • STRONG, LIGHTWEIGHT HANDLE TYPE
  • FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL
  • FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
  • INCLUDES (2) BLADES
  • USED ON 704 HEAVY DUTY CABLE CUTTER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 24565
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Crimpers, Applicators, Presses - 609-10161117-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
3 suppliers
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers