Greenlee Textron, Inc. Wire Stripper/Cutter 1916-SS

Description
SPRING LOADED TYPE 6 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 20 AWG SOLID, 22 AWG STANDARD MAX. WIRE SIZE VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL SOLID/STANDARD WIRE TYPE JAW TYPE PLIERS-TYPE NOSE WITH PRECISION GROUND STRIPPING HOLES AND CUTTER APPLICATION STRIPPING AND CUTTING WIRE CONDUCTORS
Request a Quote Datasheet
Description
SPRING LOADED TYPE 6 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 20 AWG SOLID, 22 AWG STANDARD MAX. WIRE SIZE VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL SOLID/STANDARD WIRE TYPE JAW TYPE PLIERS-TYPE NOSE WITH PRECISION GROUND STRIPPING HOLES AND CUTTER APPLICATION STRIPPING AND CUTTING WIRE CONDUCTORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter - 1916-SS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Stripper/Cutter
1916-SS
Wire Stripper/Cutter 1916-SS
SPRING LOADED TYPE 6 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 20 AWG SOLID, 22 AWG STANDARD MAX. WIRE SIZE VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL SOLID/STANDARD WIRE TYPE JAW TYPE PLIERS-TYPE NOSE WITH PRECISION GROUND STRIPPING HOLES AND CUTTER APPLICATION STRIPPING AND CUTTING WIRE CONDUCTORS
  • SPRING LOADED TYPE
  • 6 INCH
  • 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE
  • 20 AWG SOLID, 22 AWG STANDARD MAX. WIRE SIZE
  • VINYL CUSHION GRIP HANDLE TYPE
  • HIGH GRADE STAINLESS STEEL BLADE MATERIAL
  • SOLID/STANDARD WIRE TYPE
  • JAW TYPE PLIERS-TYPE NOSE WITH PRECISION GROUND STRIPPING HOLES AND CUTTER
  • APPLICATION STRIPPING AND CUTTING WIRE CONDUCTORS
Supplier's Site Datasheet
Wire Strippers and Accessories - 1916-SS-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
1916-SS-ND
Wire Strippers and Accessories 1916-SS-ND
Tool Stripper and Cutter For 10 ~ 20 AWG

Tool Stripper and Cutter For 10 ~ 20 AWG

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1916-SS 1916-SS-ND
Product Name Wire Stripper/Cutter Wire Strippers and Accessories
Tool Type Stripper; Cutters / Scissors Stripper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Tools - CRIMPIT F 6 EN - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers