Greenlee Textron, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| MOTOR TYPE 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE)... | |
| MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC AT 50 HZ INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU... | |
| MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING 250 CU-INCH... | |
| MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE)... | |
| MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW... | |
| MOTOR TYPE 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 10000 PSI PRESSURE RATING 3/4 HP... |