Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30476

Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 32 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION BROWN COLOR CODE GALVANIZED STEEL MESH MATERIAL 1 INCH DIA X 6 INCH L EYE SIZE 2000 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet
Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 32 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION BROWN COLOR CODE GALVANIZED STEEL MESH MATERIAL 1 INCH DIA X 6 INCH L EYE SIZE 2000 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30476 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30476
Wire Mesh Cable Pulling Grip 30476
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 32 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION BROWN COLOR CODE GALVANIZED STEEL MESH MATERIAL 1 INCH DIA X 6 INCH L EYE SIZE 2000 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
  • HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE
  • 32 INCH MESH LENGTH
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 0.74 INCH MAX. CABLE OUTER DIAMETER
  • USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION
  • BROWN COLOR CODE
  • GALVANIZED STEEL MESH MATERIAL
  • 1 INCH DIA X 6 INCH L EYE SIZE
  • 2000 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE
  • EYE MATERIAL FORGED STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30476
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers