Greenlee Textron, Inc. Datasheets for Megohmmeters
Megohmmeters generate high voltage, low current signals for testing the breakdown strength of electrical insulation. They are called megohmmeters because the insulating resistance of a properly designed product is expressed in mega ohms (M
).
Megohmmeters: Learn more
| Product Name | Notes |
|---|---|
| Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements,... | |
| ANALOG TYPE ANALOG DISPLAY TYPE CE APPROVAL (4) 1.5 V D BATTERY TYPE 1.5 V BATTERY VOLTAGE D BATTERY SIZE 500 KILO OHM TO 500 GIGA OHM MEASURING RANGE 500/1000/2500/5000... | |
| ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 100 KILO OHM... | |
| ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 50 KILO OHM... |