Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30998

Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 7/8 INCH DIA X 5 INCH L EYE SIZE 1360 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 7/8 INCH DIA X 5 INCH L EYE SIZE 1360 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30998 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30998
Wire Mesh Cable Pulling Grip 30998
STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE 16 INCH MESH LENGTH 0.62 INCH MIN. CABLE OUTER DIAMETER 0.74 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 7/8 INCH DIA X 5 INCH L EYE SIZE 1360 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
  • STANDARD, HEAVY DUTY, LONG, HARD RUNS, BASKET STYLE TYPE
  • 16 INCH MESH LENGTH
  • 0.62 INCH MIN. CABLE OUTER DIAMETER
  • 0.74 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 7/8 INCH DIA X 5 INCH L EYE SIZE
  • 1360 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30998
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1303G2 Crimp Locator for 1387G2 Pneumatic Tool - 1303G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Stripping tool - 206-1125 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers