Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30658

Description
LIGHT, BASKET STYLE TYPE 6 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L EYE SIZE 300 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet
Description
LIGHT, BASKET STYLE TYPE 6 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L EYE SIZE 300 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30658 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30658
Wire Mesh Cable Pulling Grip 30658
LIGHT, BASKET STYLE TYPE 6 INCH MESH LENGTH 0.5 INCH MIN. CABLE OUTER DIAMETER 0.61 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 7 INCH L EYE SIZE 300 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
  • LIGHT, BASKET STYLE TYPE
  • 6 INCH MESH LENGTH
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 0.61 INCH MAX. CABLE OUTER DIAMETER
  • SLACK PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 7 INCH L EYE SIZE
  • 300 LB BREAKING STRENGTH
  • FLEXIBLE OFFSET EYE TYPE
  • SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30658
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers