Greenlee Textron, Inc. Datasheets for Cable Testers
Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling.
Cable Testers: Learn more
| Product Name | Notes |
|---|---|
| Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider... | |
| (4) AA BATTERY POWER SUPPLY TYPE SIDEKICK[R] BRAND OVERALL DIMENSION 4.25 INCH W X 2.5 INCH D X 10.75 INCH H VOLTAGE RATING 300 VAC/VDC T, ND MODEL | |
| -4 TO 140 DEG F OPERATING TEMPERATURE (4) AA BATTERY POWER SUPPLY TYPE SIDEKICK[R] BRAND OVERALL DIMENSION 4.25 INCH W X 2.5 INCH D X 10.75 INCH H VOLTAGE RATING... | |
| 1000 FT (50 OHM), 600 FT (75 OHM) CABLE LENGTH RJ11, RJ12, RJ45 SHIELDED AND UNSHIELDED CABLE TYPE FOR OVER 20 DIFFERENT CABLE TYPES, BNC COAX AND S-VIDEO, VGA, FIRE... | |
| 12 INCH W X 3.5 INCH D X 10 INCH H SIZE 50 TO 60 HZ FREQUENCY RATING LARGE BACKLIGHT 7.2 INCH DIAGONAL HIGH CONTRAST (640 X 440) LCD DISPLAY... | |
| 1650 FT CABLE LENGTH RJ11 CABLE TYPE LAN CABLE, TELEPHONE APPLICATION RJ11 ADAPTER, RJ45 PATCH CORD CONNECTOR TYPE 9 V BATTERY VOLTAGE CABLE-CHECK[TM] BRAND INCLUDES (2) RJ45 PATCH CORDS AND... | |
| 32 STORED NUMBER LENGTH 0 TO 50 DEG C OPERATING TEMPERATURE AA BATTERY TYPE PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND INCLUDES ABN BED-OF-NAILS CROC CLIPS AND RJ11... | |
| 32 STORED NUMBER LENGTH 0 TO 50 DEG C OPERATING TEMPERATURE AA BATTERY TYPE PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND INCLUDES BT PLUG (BOXED) | |
| 32 STORED NUMBER LENGTH 0 TO 50 DEG C OPERATING TEMPERATURE AA/LR6 BATTERY TYPE PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND OVERALL DIMENSION 9.25 INCH L X 2.5... | |
| 32 STORED NUMBER LENGTH IP67 ENCLOSURE 10 STORED NUMBERS APPLICABLE STANDARD IEC | |
| 32 STORED NUMBER LENGTH IP67 ENCLOSURE PULSE, TONE DIALING TYPE 10 STORED NUMBERS | |
| 32 STORED NUMBER LENGTH PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND | |
| 32 STORED NUMBER LENGTH PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND INCLUDES BT PLUG (BOXED) | |
| 32 STORED NUMBER LENGTH PULSE, TONE DIALING TYPE 10 STORED NUMBERS TELE-MATE[R] BRAND INCLUDES HEADSET | |
| 8.3 INCH W X 1.8 INCH D X 5.6 INCH H SIZE +/- 3 FT ACCURACY BACKLIGHT DISPLAY TYPE TELEPHONE APPLICATION 0 TO 45 DEG C OPERATING TEMPERATURE (6) AA... | |
| 9 V BATTERY TYPE TONE DIALING TYPE | |
| 9 V BATTERY TYPE TONE DIALING TYPE OVERALL DIMENSION 2.25 INCH W X 0.875 INCH D X 4.25 INCH H | |
| CABLE TV VOICE TYPE -4 TO 140 DEG F OPERATING TEMPERATURE (4) AA BATTERY POWER SUPPLY TYPE SIDEKICK[R] BRAND OVERALL DIMENSION 4.25 INCH W X 2.5 INCH D X 10.75... | |
| CE APPROVAL 6 V BATTERY TYPE TONE DIALING TYPE CAPACITY LONG RANGE, 1200 OHM | |
| CONTINUITY TESTER TYPE 600 FT CABLE LENGTH RJ11 CABLE TYPE CLEAR LED DISPLAY TYPE LAN CABLE APPLICATION RJ45 CONNECTOR TYPE CABLE-CHECK[TM] BRAND | |
| CONTINUITY TESTER TYPE HDMI CABLE TYPE 9 LED DISPLAY TYPE USED TO TEST HDMI CABLES FOR CONTINUITY APPLICATION 9 V BATTERY VOLTAGE DIY HDFT[TM] BRAND | |
| CONTINUITY TESTER TYPE SHIELDED TWISTED PAIR CABLE TYPE LED DISPLAY TYPE COMMUNICATION CABLE APPLICATION RJ-45 CONNECTOR TYPE 9 BATTERY VOLTAGE SURE SIGNAL[T] BRAND BATTERY VOLTAGE - UOM V | |
| CONTINUITY, OPEN, SHORT TYPE AUDIO/VIDEO CABLE CABLE TYPE LED DISPLAY TYPE LAN CABLE, TELEPHONE APPLICATION RJ45 PATCH CORD, 75-OHM MALE TERMINATOR, F ADAPTER CONNECTOR TYPE 9 V BATTERY VOLTAGE CABLE-CHECK[TM]... | |
| DATA/LINK ID, PHONE, PC APPLICATION 9 V BATTERY VOLTAGE CABLE-CHECK[TM] BRAND INCLUDES 9 V BATTERY, (2) RJ45 PATCH CORDS, DURABLE NYLON CARRYING CASE WITH BELT LOOP | |
| GOOD CONNECTION, OPEN, SHORT, CROSS CONNECTION TYPE LED DISPLAY TYPE NETWORK CABLE APPLICATION RJ45, WALL JACK CONNECTOR TYPE KIT CONTENTS MAIN UNIT TO TRANSMIT SIGNALS AND TO TEST PATCH CORDS,... | |
| OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP CABLE TYPE TELEPHONE, DATA, LAN CABLE... | |
| OPEN, CROSSED WIRES, SPLIT PAIRS TYPE 8.5 INCH L X 7.6 INCH W X 3 INCH H SIZE 320 FT CABLE LENGTH UTP, STP, RG58, RG59, RG6, RG6 QUAD, BELDEN... | |
| OPEN, SHORT, REVERSAL, TRANSPOSED PAIR TYPE LED DISPLAY TYPE MODULAR PLUG, JACK CONNECTOR TYPE 9 BATTERY VOLTAGE | |
| PLUS KIT TYPE DIAGNOSE AND TROUBLESHOOT PROBLEMS, TWISTED PAIR CABLE APPLICATION -0.4 TO 122 DEG F OPERATING TEMPERATURE LITHIUM-ION RECHARGEABLE BATTERY TYPE 300 VDC BATTERY VOLTAGE SIDEKICK[R] BRAND VOLTAGE RATING... | |
| PLUS KIT TYPE DIAGNOSE AND TROUBLESHOOT PROBLEMS, TWISTED PAIR CABLE APPLICATION -0.4 TO 122 DEG F OPERATING TEMPERATURE LITHIUM-ION RECHARGEABLE BATTERY TYPE SIDEKICK[R] BRAND VOLTAGE RATING 250 VAC/300 VDC LOOP... | |
| RECHARGEABLE BATTERY TYPE 12 V (TRANSMITTER), 9 V (RECEIVER) BATTERY VOLTAGE GROUND FAULTS LOCATED INCLUDES RECHARGEABLE TRANSMITTER, RECEIVER, A-FRAME, GROUND STAKE, 120 V CHARGER, 12 VDC (CIGARETTE LIGHTER) ADAPTER, MOLDED... | |
| SPLIT PAIR, SHORT TYPE 1.4 INCH W X 6.7 INCH D X 3.3 INCH H SIZE 2000 FT CABLE LENGTH UTP, STP, COAXIAL CABLE CABLE TYPE TOUCH SCREEN DISPLAY TYPE... | |
| TELECOMMUNICATION TYPE (1) 9 V BATTERY POWER SUPPLY TYPE HIGH IMPACT ABS PLASTIC CASE MATERIAL TEMPO[R] BRAND OVERALL DIMENSION 2.25 INCH W X 1.5 INCH D X 4 INCH H... | |
| TONE RANGER AERIAL KIT TYPE TWISTED PAIR CABLE APPLICATION GROUND FAULTS LOCATED TONERANGER[R] BRAND INCLUDE AERIAL, BURIED AND PAIR ID | |
| TONE RANGER KIT TYPE TWISTED-PAIR CABLE APPLICATION DIRECT BURIED FAULTS LOCATED INCLUDES AERIAL, BURIED AND PAIR ID |