Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK622L120

Description
15.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE W-DIE, KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 30 MIN BATTERY CHARGER TYPE 100 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
15.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE W-DIE, KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 30 MIN BATTERY CHARGER TYPE 100 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK622L120 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK622L120
Battery Operated Hydraulic Crimping Tool EK622L120
15.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE W-DIE, KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 30 MIN BATTERY CHARGER TYPE 100 CRIMPS PER CHARGE GATOR[R] BRAND
  • 15.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE
  • 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE
  • W-DIE, KC22, KA22 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 120 V 30 MIN BATTERY CHARGER TYPE
  • 100 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK622L120
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G3 Crimp Locator for 1387G2 Pneumatic Tool - 1303G3 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Insertion, Extraction - 2946-206-294-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
View Details